Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1402 1403 1404 1405 1406 1407 1408 1409 1410 1411 1412 1413 1414 1420 1430 1440 1450 1460 1470 1500 1550 1600 1620
Product Name Notes
AIR CLEANER, ENGINE, HEAVY DUTY, OIL-BATH TYPE (FOR INTERNAL COMBUSTION ENGINES)
ANTIFREEZE, ARCTIC-TYPE
BARRIER MATERIAL, GREASEPROOFED, WATERPROOFED, FLEXIBLE
BARRIER MATERIAL, WATERPROOFED, FLEXIBLE, ALL TEMPERATURE
BARRIER MATERIALS, WATERVAPORPROOF, GREASEPROOF, FLEXIBLE, HEAT-SEALABLE
CABLE, SPECIAL PURPOSE, ELECTRICAL, GENERAL SPECIFICATION FOR
CABLES, SPECIAL PURPOSE, ELECTRICAL: LOW-TENSION, HEAVY-DUTY, SINGLE CONDUCTOR AND MULTIPLE CONDUCTOR, SHIELDED AND UNSHIELDED, GENERAL SPECIFICATION FOR
CAPACITOR, FIXED, PAPER (PAPER-PLASTIC) OR PLASTIC DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITORS, BY-PASS, RADIO-INTERFERENCE REDUCTION, PAPER DIELECTRIC, AC AND DC, (HERMETICALLY SEALED IN METALLIC CASES), GENERAL SPECIFICATION FOR
Capacitors, Feed Through, Radio-Interference Reduction, DC (Hermetically Sealed in Metal Cases), Established and Non- Established Reliability, General Specification for
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, CERAMIC DIELECTRIC (TEMPERATURE STABLE AND GENERAL PURPOSE), HIGH RELIABILITY, GENERAL SPECIFICATION FOR
CIRCUIT BREAKER, MANUAL AND AUTOMATIC (30 VOLT)
CONDUIT, METAL, FLEXIBLE: ELECTRICAL, SHIELDED
CONNECTORS, PLUG AND RECEPTACLE (ELECTRICAL, WATERPROOF); AND ACCESSORIES
CONTROLLER, ELECTRIC BRAKE, AIR ACTUATED
CORROSION PREVENTIVE COMPOUND, PETROLATUM HOT APPLICATION
Corrosion Preventive Compound, Petrolatum, Hot Application
CUP, HYDRAULIC BRAKE ACTUATING CYLINDER: SYNTHETIC RUBBER, GENERAL SPECIFICATION FOR
DISTRIBUTOR IGNITION SYSTEM: INTEGRAL COIL WATERPROOF 24-VOLT
ELECTRODE, WELDING, COVERED, AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATION
FILTER, LIGHT (FOR BLACKOUT SECURITY)
FINISH, PROTECTIVE, TUNG (CHINA WOOD) OIL BASE (FOR WOODEN COMPONENTS OF SMALL ARMS)
FLUX, SOLDERING, LIQUID PASTE FLUX, SOLDER PASTE AND SOLDER-PASTE FLUX (FOR ELECTRONIC/ELECTRICA L USE), GENERAL SPECIFICATION FOR
GENERATOR, ENGINE ACCESSORY DIRECT CURRENT 28 VOLT, 25 AMPERE
HEADSETS ELECTRICAL (HEADSETS ELECTRICAL H-16( )/U AND HEADSET H-65( )/U)
HOSE AND HOSE ASSEMBLIES, RUBBER: FUEL AND OIL
HOSE ASSEMBLY, RUBBER: HYDRAULIC BRAKE
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400 DEG. F, 3000 PSI, HYDRAULIC LIGHTWEIGHT
HOSE, RUBBER AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
HYDRAULIC FLUID, PETROLEUM BASE, FIRE CONTROL
HYDRAULIC FLUID, POLAR TYPE, AUTOMOTIVE BRAKE, ALL WEATHER
INSTRUMENT AUXILIARIES, ELECTRICAL MEASURING: SHUNTS, RESISTORS, AND TRANSFORMERS
LACQUER, AUTOMOTIVE, HOT SPRAY
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT) , TYPE LS-445/U, M12606-01 AND M12606-2
Loudspeaker, Permanent Magnet (Unencased, 3-Inch and 4-Inch Diameter Cone, 2-Watt; Fungus-, and Immersion-Resistant) , Type LS-445/U, M12606-01, and M12606-02
LUBRICATING OIL, WEAPONS, LOW TEMPERATURE
MAGNETO, IGNITION: HIGH-TENSION INTERNAL COMBUSTION ENGINES
PAINT, HEAT RESISTING SILICONE, ALUMINUM
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
REGULATOR ASSEMBLY, RELAY ASSEMBLY, AND VOLTAGE REGULATOR ASSEMBLY, 24 VOLT (NOMINAL RATING), 100- TO 400- AMPERE, DIRECT CURRENT
RELAY ASSEMBLY: GUN-FIRING, WATERPROOF, 24 VOLT DC
RESISTOR, FIXED, PRECISION, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
RESISTOR, VARIABLE, WIRE WOUND, PRECISION, GENERAL SPECIFICATION FOR
RESISTORS, FIXED, COMPOSITION (INSULATED), GENERAL SPECIFICATION FOR
RESISTORS, FIXED, FILM (POWER TYPE), GENERAL SPECIFICATION FOR
RESISTORS, FIXED, HIGH MEGOHM (HERMETICALLY SEALED)
SEALING COMPOUND, JOINT, TWO COMPONENT, FOR BOLTED ALUMINUM OR STEEL PETROLEUM-STORAGE TANKS
SEALING COMPOUND, NON-CURING, POLYBUTENE
SHEET, PRINTED WIRING BOARD, GENERAL SPECIFICATION FOR
Sockets and Accessories for Plug-In Electronic Components General Specification for
SOCKETS AND ACCESSORIES FOR PLUG-IN ELECTRONIC COMPONENTS, GENERAL SPECIFICATION FOR
SOLENOID, ELECTRICAL; GUN-FIRING MECHANISMS
SOLVENT, CARBON-LOOSENER
SWITCH, PRESSURE
SWITCH, SENSITIVE: 30 VOLTS DIRECT CURRENT MAXIMUM, WATERPROOF
Switch, Sensitive: 30 Volts, Direct Current Maximum, Waterproof
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
SWITCHES, ROTARY: 28 VOLT D.C.
SWITCHES, THERMOSTATIC
SWITCHES, TOGGLE: 28 VOLT DC
TRACK SHOE SETS, TRACK SHOE ASSEMBLIES, TRACK SHOE PADS AND TRACK SHOE BUSHINGS, VEHICULAR: ELASTOMERIZED
VARNISH, WATERPROOFING, ELECTRICAL IGNITION
VARNISH, WATERPROOFING, ELECTRICAL, IGNITION

<< Prev Next >>