Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1401
1402
1403
1404
1405
1406
1407
1408
1409
1410
1411
1412
1413
1420
1430
1440
1450
1460
1470
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| 8D - PROBLEM SOLVING IN 8 DISCIPLINES. METHOD, PROCESS, REPORT. | |
| A Model for Managing Medical Device Alerts (Hazards and Recalls) for Healthcare Organizations; Approved Guideline | |
| A Quality Management System Model for Laboratory Services | |
| ABS-Moulding Compounds, Galvanized | |
| ABS-Moulding Compounds, Higher Dimensional Stability under Heat | |
| ABS-Moulding Compounds, Higher Notched Impact Strength | |
| ABS-Moulding Compounds, Standard Quality, Black | |
| ABS-Moulding Compounds, Standard Quality, No Black | |
| Addenda to QME-1-1994 Qualification of Active Mechanical Equipment Used in Nuclear Power Plants | |
| ADHESIVE, VULCANIZED SYNTHETIC RUBBER TO METAL AND TO VULCANIZED SYNTHETIC RUBBER BONDING | |
| Aluminium (Formerly OPEL 4006) | |
| Aluminium Alloy (Dural) (Formerly OPEL 4149) | |
| Aluminium Alloy (Piston) | |
| Aluminium Casting Alloy (Formerly OPEL 4144) | |
| Aluminium for Anodic Oxidation | |
| Aluminium Zinc Casting Alloy | |
| Aluminium Zinc Pressure Pouring Alloy | |
| Aluminium-Bronze (Formerly OPEL 4040) | |
| Aluminium-Casting Alloy (Formerly OPEL 4199) | |
| Application of a Quality Management System Model for Inpatient Medication Use; Approved Guideline | |
| Application of a Quality Management System Model for Medical Imaging Services; Approved Guideline | |
| Application of a Quality Management System Model for Respiratory Services; Approved Guideline | |
| ASSEMBLIES, ELECTRICAL BACKPLANE, PRINTED-WIRING, GENERAL SPECIFICATION FOR | |
| Assessments: Laboratory Internal Audit Program; Approved Guideline | |
| Automotive Engine Antifreeze Concentrate | |
| BATTERIES, STORAGE: LEAD-ACID | |
| Bearing Metal | |
| Belt, V, Engine Accessory Drive, General Specification for | |
| BELT, V, ENGINE ACCESSORY DRIVE | |
| BELT, V: ENGINE ACCESSORY DRIVE | |
| BLOCK, VISION, BULLET-RESISTANT | |
| Brass | |
| Brightstock Lubricant | |
| CAPACITOR, FIXED, MICA DIELECTRIC, BUTTON STYLE, GENERAL SPECIFICATION FOR | |
| Capacitors, Feed Through, Radio-Interference Reduction, DC (Hermetically Sealed in Metal Cases), Established and Non-Established Reliability General Specification for | |
| CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| Capacitors, Fixed, Ceramic Dielectric (General Purpose) General Specification for | |
| CAPACITORS, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE), GENERAL SPECIFICATION FOR | |
| Capacitors, Fixed, Glass Dielectric General Specification for | |
| CAPACITORS, FIXED, GLASS DIELECTRIC, GENERAL SPECIFICATION FOR | |
| Certification of Facilities That Inspect/Test Printed Boards, Components and Materials | |
| CLEANING COMPOUND, DEGREASING AND DEPRESERVING SOLVENT | |
| Code national de la plomberie \x96 Canada 2005 | |
| Commentary on Qualification Procedures | |
| Complex-Soap-Lubrica nt | |
| Copper (Formerly OPEL 4081) | |
| Copper Iron Alloy | |
| Corrosions Resistance Aluminium Alloy (Formerly OPEL 4197) | |
| CUSTOM HYBRID MICROCIRCUITS GENERAL REQUIREMENTS FOR | |
| Customer Focus in a Quality Management System | |
| CUSTOMER SPECIFIC REQUIREMENT | |
| CUSTOMER-SPECIFIC QM SYSTEMS REQUIREMENTS | |
| DECK COVERING MAGNESIA AGGREGATE MIXTURE | |
| Developing and Managing Laboratory Documents | |
| Developing and Using Quality Indicators for Laboratory Improvement | |
| Development and Use of Quality Indicators for Process Improvement and Monitoring of Laboratory Quality; Approved Guideline | |
| Electron Tube General Specification For | |
| Electron Tubes General Specification for | |
| ELECTRON TUBES, GENERAL SPECIFICATION FOR | |
|
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT (FOR USE ON AMMUNITION AND OTHER METALS) -- QPL-11195-29
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT (FOR USE ON AMMUNITION AND OTHER METALS) -- QPL-11195-30
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT (FOR USE ON AMMUNITION AND OTHER METALS) -- QPL-11195-31
|
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT (FOR USE ON AMMUNITION AND OTHER METALS) |
| Enamel, Lusterless, Fast Dry, VOC Compliant, (for use on Ammunition and Other Metals) | |
| ENGINE, DIESEL, INDUSTRIAL TYPE, GENERAL SPECIFICATIONS | |
| ENGINE, GASOLINE, INDUSTRIAL TYPE, GENERAL SPECIFICATIONS | |
| EOS - ELECTRICAL OVERSTRESS IN THE AUTOMOTIVE INDUSTRY | |
| External Assessments, Audits, and Inspections of the Laboratory | |
| FIELD FAILURE ANALYSIS & AUDIT STANDARD | |
| Fine Zinc Cast Alloy (Formerly OPEL 4093/4096) | |
| GASKETS, METALLIC, SPIRAL WOUND, FOR BOILERS | |
| General Laboratory Equipment Performance Qualification, Use, and Maintenance | |
| GREASE, AUTOMOTIVE AND ARTILLERY | |
| Handbook for Developing a Laboratory Quality Manual | |
| Hybrid Microcircuits, General Specification for | |
| INDICATORS AND TRANSMITTERS, LIQUID, TEMPERATURE AND PRESSURE | |
| INSULATING COMPOUND, ELECTRICAL, CERAMIC, CLASS L, GENERAL SPECIFICATION FOR | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, GENERAL SPECIFICATION FOR | |
| Integrated Circuits (Microcircuits) Manufacturing, General Specification for | |
| Laboratory Design; Approved Guideline | |
| Laboratory Design | |
| Laboratory Internal Audit Program | |
| Laboratory Personnel Management | |
| Laboratory Safety Management | |
| Lead Tin Bronze | |
| LESSONS LEARNED - DEFINITION | |
| LIFE RAFTS, INFLATABLE, TWENTY MAN | |
| LUBRICATING OIL, GEAR, SUB-ZERO | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, SUB-ZERO | |
| Management of Nonconforming Laboratory Events; Approved Guideline | |
| Management of Paper-based and Electronic Laboratory Information | |
| Management Review | |
| Managing Laboratory Records | |
| METERS, ELECTRICAL INDICATING, PANEL TYPE, RUGGEDIZED, GENERAL SPECIFICATION FOR | |
| Nonconforming Event Management | |
| Paint Solder (2.5 % and 1 %) | |
| PAINT, ANTIFOULING, VINYL (FORMULAS NO. 121A, AND 129A) | |
| PEAT MOSS; PEAT, HUMUS; AND PEAT, REED-SEDGE | |
| PMMA Moulding Compound | |
| Polyacetal-Copolymer Material Types | |
| Polyacetal-Homo- and Copolymers | |
| Polyamide 11 and Polyamide 12 Qualities | |
| Polyamide 6 and Polyamide 66 with Glass Fibres | |
| Polyamide 6 Qualities | |
| Polyamide 6 Standard Qualities | |
| Polyamide 66 Qualities | |
| Polyamide 66, Durability Heat Stabilized | |
| Polyamide Qualities | |
| Polybutylene Terephthalate Material Types | |
| Polybutylene Terephthalate, Reinforced | |
| Polycarbonate - Moulding Compounds, UV Stabilized | |
| Polycarbonate - Moulding Compounds | |
| Polycarbonate Material Types with Fillers | |
| Polycarbonate Material Types | |
| Polyethylene High Density, Yellow | |
| Polyethylene High Density | |
| Polyethylene Lower Density | |
| Polyethylene Middle Density | |
| Polyethylene with Flame Retardant | |
| Polypropylene Block Copolymers | |
| Polypropylene Homo- and Copolymers | |
| Polypropylene Homopolymers | |
| Polypropylene with Glass Fibres | |
| Polypropylene with Talc | |
| Polypropylene, Reinforced | |
| Polystyrene-Butadien e-Copolymer Material Types | |
| POM - Homopolymer | |
| PRESERVATIVE COATING, RUBBER: FOR RUBBER SURFACES | |
| Pressure Die Cast Magnesium Alloys | |
| Primer Alkyd, Fast Dry, Corrosion Inhibiting, Lead and Chromate Free | |
| Primer Coating, Epoxy, Water Reducible, Lead and Chromate Free | |
| PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING LEAD AND CHROMATE FREE, VOC COMPLIANT | |
| PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT | |
| Primer, Cathodic Electrodeposition, Chemical Agent Resistant | |
| Printed Circuit Board/Printed Wiring Board, General Specification for | |
| Procedure for Evaluating Painting Contractors With Limited Industrial Work Experience | |
| Process management | |
| PRODUCT INTEGRITY - RECOMMENDED ACTION FOR ORGANIZATIONS REGARDING PRODUCT SAFETY AND CONFORMITY. RECALL MANAGEMENT USING OVER-THE-AIR UPDATES | |
| PUR-Elastomer 77 to 90 Shore A, Table | |
| PUR-Elastomer 87 to 94 Shore A, Table | |
| PUR-Elastomer 92 to 97 Shore, Table | |
| Purchasing and Inventory Management | |
| Qlik Sense\xae Cookbook | |
| Qualification of Active Mechanical Equipment Used in Nuclear Power Plants | |
| Qualification of Medical Waste Incinerator Operators | |
| Qualified Manufacturers - APA Performance Rated Rim Boards | |
| Qualifying, Selecting, and Evaluating a Referral Laboratory | |
| Quality management handbook. Part 1: Quality assurance, Part 2: Reliability and maintainability | |
| Quality Management System: A Model for Laboratory Services; Approved Guideline | |
| Quality Management System: Continual Improvement; Approved Guideline | |
| Quality Management System: Continual Improvement | |
| Quality Management System: Development and Management of Laboratory Documents; Approved Guideline | |
| Quality Management System: Equipment; Approved Guideline | |
| Quality Management System: Leadership and Management Roles and Responsibilities; Approved Guideline | |
| Quality Management System: Leadership and Management Roles and Responsibilities | |
| Quality Management System: Qualifying, Selecting, and Evaluating a Referral Laboratory; Approved Guideline | |
| Red Iron (Formerly OPEL 4046) | |
| REGULATOR, ENGINE GENERATOR, 24 VOLT DIRECT CURRENT, STATIC AND VIBRATING TYPES | |
| RESISTOR, FIXED (COMPOSITION FILM, VERY HIGH FREQUENCY) | |
| RESISTORS, FIXED, COMPOSITION (INSULATED), GENERAL SPECIFICATION FOR | |
| Resistors, Fixed, Film (High Stability), General Specification for | |
| RESISTORS, FIXED, FILM, (HIGH STABILITY) GENERAL SPECIFICATION FOR | |
| RUST ARRESTING COATING (FOR TREATMENT OF RUSTED METAL) | |
| S/EB/S - Material Types | |
| SEALING COMPOUND ADHESIVE, CURING (POLYSULFIDE) | |
| Semiconductor Devices, General Specification for | |
| Sintered Bronze (Formerly OPEL 3864-M) | |
| Slide Bearing-Compound Material | |
| Soldering Tin (25 % and 20 %) | |
| Soldering Tin (33 %) | |
| Soldering Tin (40 %) | |
| Soldering Tin | |
| SPECIAL CHARACTERISTICS (SC) - A PROCESS DESCRIPTION COVERING SPECIAL CHARACTERISTICS | |
| SPEEDOMETERS, TACHOMETERS, FLEXIBLE SHAFT ASSEMBLIES, FLEXIBLE SHAFT ASSEMBLY CORES AND ADAPTERS | |
| SPEEDOMETERS; TACHOMETERS; FLEXIBLE SHAFT ASSEMBLIES; FLEXIBLE SHAFT ASSEMBLY CORES AND ADAPTERS | |
| Standard for Evaluating Qualifications of Painting Contractors Who Apply Architectural Paints and Coatings | |
| Standard Procedure for Evaluating Painting Contractors (Field Application to Complex Industrial Structures) | |
| Standard Procedure for Evaluating Qualifications of Coating and Lining Inspection Companies | |
| Standard Procedure for Evaluating Qualifications of Shop Painting Applicators | |
| Standard Procedure for Evaluating the Qualifi cations of Contractors Who Apply Thermal Spray (Metallizing) for Corrosion Protection of Steel and Concrete Structures | |
| Standard Procedure for Evaluating the Qualifications of Contracting Firms That Install Polymer Coatings and Surfacings on Concrete and Other Cementitious Substrates | |
| Standard Procedure for Evaluating the Qualifications of Contractors Disturbing Hazardous Coatings During Demolition and Repair Work | |
| Standard Procedure for the Qualifications of Painting Contractors (Field Removal of Hazardous Coatings from Complex Structures) | |
| STANDARDIZED PROCESS FOR HANDLING CUSTOMER COMPLAINTS. CONTENTS, DOCUMENTATION AND EXPLANATION | |
| SWITCH, VEHICULAR LIGHTS, 24 VOLTS D. C. | |
| Synthetic Perspiration Solution | |
| TE (PEEST) | |
| Template: Investigations | |
| Test Fluid | |
| The Cost of Quality in Medical Laboratories | |
| Tin Bronze (Formerly OPEL 4059) | |
| Tin Bronze (Formerly OPEL 4060) | |
| Training and Competence Assessment; Approved Guideline | |
| Training and Competence Assessment | |
| Understanding the Cost of Quality in the Laboratory; A Report | |
| Using Proficiency Testing and Alternative Assessment to Improve Medical Laboratory Quality | |
| VARNISH, ELECTRICAL-INSULATIN G (FOR ELECTRO-MOTIVE EQUIPMENT) | |
| WATERTIGHT DOOR, QUICK-ACTING, INTERIOR | |
| Wire Rope Assemblies, Aviation, Swaged Type | |
| Wrought Brass (Optionally Leaded) with Two Compositions Ranges A and B (Formerly OPEL MS 63) | |
| Wrought Copper-Zinc Alloy (Formerly OPEL MS 72) | |
| Wrought Copper-Zinc-Alloy (Formerly OPEL 4080) | |
| Wrought Copper-Zinc-Alloy | |
| Wrought Leaded Brass with Three Compositions Ranges A, B and C (Formerly OPEL MS 58) |
| << Prev | Next >> |