Sugatsune America, Inc. Datasheets for Door Stays and Lid Stays
Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees.
Door Stays and Lid Stays: Learn more
| Product Name | Notes |
|---|---|
| For heavy top covers 2 types of stays available for different lid shapes. Lift assist can be adjusted. | |
| For UPWARD OPENING FLAP DOOR used with concealed , piano or butt hinges. SDS C301N is designed to hold door in closed and opened position. Non handed. | |
| • For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH P, ). • SDS C100 (with catch) is designed to hold door in closed... | |
| • For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH P,). • Short arm type designed for short door applications. • SDS C100TV has... | |
| • For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH • SDS C100 (with catch) is designed to hold door in closed position. • | |
| • For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH • Short arm type designed for short door applications. • SDS C100TV has a catch to... | |
| ? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening. ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted. ? | |
| ? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening. ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted ? | |
| ? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted. ? | |
| Automatically holds lid in opened position Lift up lid to release Can be installed individually or in pairs Handed : Specific left and right hand mounting | |
| Automatically locks lid when fully opened Pull the locking knob to release lock Ideal for vibration or shock applications Can be installed individually or in pairs Non-Handed : Can be... | |
| Automatically locks lid/panel when fully opened Push button to release Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Mounting brackets (L-SL140-BT)... | |
| Back panel mounted. Spring mechanism assists in lifting door and holds in open position (10°~80°). The balance adjustment allows for use in wider range of lids. Can be used individually... | |
| Back wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right... | |
| Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Mounting brackets (L-200-BT) available separately | |
| For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop Hinges (SDH-001, SDH-P, P.238) NSDX-10 is designed to hold door in closed position Speed adjustment screw located on front for... | |
| For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238) When pushed to close, HDS-10S is designed to self close and soft close Used in pairs... | |
| For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238 HDS-10 is designed to hold door in closed and opened position Used in pairs Torque Calculation:Torque... | |
| For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238 Short arm type designed for small door application Torque Calculation : Torque = Door Height × | |
| For downward-opening flap doors Can be installed individually or in pairs Non-Handed : Can be installed on left or right side | |
| For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges Opening angle 70° or 105° NSDX-20 is designed to hold door in fully opened position Speed adjustment screw located... | |
| For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges Used in pairs HDS-20 is designed to hold door in fully opened position Torque Calculation: Torque = Door Height... | |
| For UPWARD-OPENING FLAP DOOR used with concealed hinges Used in pairs HDSN-30 is designed to hold door in closed and opened position Arm bracket for wood and aluminum frame avail-able. | |
| For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed hinges Opening angle 80°, 90° or 100° NSDX-35 is designed to hold door in fully opened position Speed adjustment screw... | |
| For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges Used in pairs HDS-30 is designed to securely latch a flap closed and hold it in the fully opened... | |
| For upward-opening flap doors. Soft-close feature prevents slamming. Soft-closing speed is adjustable. Flap door retracts inside cabinet, allowing other cabinets to be installed on top. NSDX soft-down stay successfully passed... | |
| Friction torque lid stay holds lid open at any position Narrow profile for unobtrusive installation Left- and Right-handed models available. Can be used individually or in pairs Note : 1)... | |
| Friction torque lid stay holds lid open at any position Narrow profile for unobtrusive installation Torque Calculation : Torque = Door Height × 1/2 × Door Weight Left- and Right-handed... | |
| Heavy duty lid stay holds lid or panel in fully opened position Lift up the lid to release Can be installed individually or in pairs Non-Handed: Can be installed on... | |
| Heavy duty spring mechanism assists in lifting door and holds in open position. (10 to 80degrees) Side or back mount type | |
| Hinge with built-in damper to keep lid from slamming Torque calculation: Torque = Door Height x 1/2 Door Weight Passed 70,000 open/close cycle tests | |
| Holds lid or panel in fully opened position Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Load Capacity : 15 kg... | |
| Holds lid or panel in fully opened position Lift up lid to release Can be installed individually or in pairs Non-Handed : Can be installed on left or right side... | |
| Holds lid or panel in fully opened position Plastic bushing and end cap minimizes particles No metal-to-metal contact Ideal for clean room, semiconductor and food industry applications Can be installed... | |
| Holds lid or panel in opened position Lift up lid to release Non-Handed : Can be installed on left or right side Compact design Can be installed individually or in... | |
| Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable | |
| Keeps lids from over extending Can be installed individually or in pairs Handed: Specific left and right hand mounting | |
| Lateral Swing Mechanism Allows doors to swing out laterally in a small radius, ideal for tight front space application Free Swing & Soft-close 3-Way Adjustable Various Applications Can be used... | |
| Lid stay with ball catch for lightweight doors Catch automatically holds lid in opened position Can be installed individually or in pairs Handed: Specific left and right hand mounting | |
| Lid will self open past the free stop angle For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges HDS-20S is designed to hold door in fully opened position... | |
| Lift-assist function helps children, elderly, and disabled to open and close Soft-close damper eliminates panel from slamming shut on hands and fingers Damper function engages at low angles (does not... | |
| Locks lid in multiple positions by manually sliding lock lever Slide back lever to lock/unlock Ideal for vibration or shock applications Can be installed individually or in pairs Non-Handed: Can... | |
| Locks lid/panel in multiple positions by manually sliding lock lever Slide lever to lock/unlock Can be installed individually or in pairs Non-Handed : Can be installed on left or right... | |
| Not load bearing keeps lids from over extending Can be installed individually or in pairs Handed: Specific left and right hand mounting. | |
| Ratchet stay holds lid at multiple angles Fully lift up lid to release Can be installed individually or in pairs Handed left or right | |
| Requires minimal 3" x 7" space for installation Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable | |
| Side wall mounted. Spring mechanism assists in lifting door and holds in open position (10°~80°). The balance adjustment allows for use in wider range of lids. Can be installed individually... | |
| Side wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right... | |
| Soft-close damper designed for use with the S-ATJ & S-ATJD. Easy to install. | |
| Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238) Easy to install by aligning the body to the edge of a cabinet Designed... | |
| Spring loaded for lift assist feature Pull the knob to fold down Max.depth of shelf is 450 mm (17-3/4") Max. width of shelf is 300 mm (11-13/16") | |
| Spring mechanism assists lifting door and holds in open position Can be installed individually or in pairs Non-Handed : Can be installed on left or right side | |
| Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion No tracks or guides required Handle position can be at the bottom of the... | |
| Friction torque lid stay holds lid open at any position along its range of motion. Friction torque in one-way direction only. Torque strength adjustable Handed: specific left and right hand... | |
| Stay for enclosures. | |
| Stay for outdoor enclosures. | |
| Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable | |
| Material 304 Stainless Steel Stainless Steel, POM Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 120 Length or Depth of Item when closed... | |
| Material 304 Stainless Steel Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 120 Length or Depth of Item when closed (in) 4.75 Height... | |
| Material 304 Stainless Steel Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 127 Length or Depth of Item when closed (mm) 206 Length or Depth of Item when closed (in) 8.125 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 338 Length or Depth of Item when closed (mm) 548 Length or Depth of Item when closed (in) 21.625 Height... | |
| Material ABS, Steel Finish Gray Weight of Item (g) 153 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125 Height of... | |
| Material ABS, Steel Finish Umber Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Height of... | |
| Material Aluminum Finish Light Gray Weight of Item (g) 600 Length or Depth of Item when closed (mm) 185 Length or Depth of Item when closed (in) 7.3125 Length or... | |
| Material Aluminum Finish Light Gray Weight of Item (g) 600 Length or Depth of Item when closed (mm) 217 Length or Depth of Item when closed (in) 8.5625 Length or... | |
| Material Plastic Finish Black Weight of Item (g) 140 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth... | |
| Material Plastic Finish Black Weight of Item (g) 147 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth... | |
| Material Plastic Finish Gray Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item... | |
| Material Plastic Finish Gray Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth... | |
| Material Plastic Finish Umber Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item... | |
| Material Plastic Finish Umber Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth... | |
| Material Plastic Finish White Weight of Item (g) 140 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth... | |
| Material Plastic Finish White Weight of Item (g) 147 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth... | |
| Material Plastic Finish White Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item... | |
| Material Plastic Finish White Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth... | |
| Material POM, PBT Finish Grey, Black Weight of Item (g) 17 Length or Depth of Item when closed (mm) 77 Length or Depth of Item when closed (in) 3.031 Height... | |
| Material Steel, Plastic Finish White Weight of Item (g) 153 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125 Height of... | |
| Material Steel, Zinc Alloy Finish Nickel Weight of Item (g) 37 Length or Depth of Item when open (mm) 62.7 Length or Depth of Item when open (in) 2.5 Height... | |
| Material Steel Finish Nickel Plated Weight of Item (g) 4871 Length or Depth of Item when closed (mm) 520 Length or Depth of Item when closed (in) 20.47 Length or... | |
| Material Steel Finish Nickel Plated Weight of Item (g) 5131 Length or Depth of Item when closed (mm) 520 Length or Depth of Item when closed (in) 20.47 Length or... | |
| Material Steel Finish Nickel Weight of Item (g) 4,417 Length or Depth of Item when closed (mm) 423 Length or Depth of Item when closed (in) 16.65 Length or Depth... | |
| Material Steel Finish Nickel Weight of Item (g) 4,627 Length or Depth of Item when closed (mm) 423 Length or Depth of Item when closed (in) 16.65 Length or Depth... |