For UPWARD-OPENING FLAP DOOR used with concealed hinges
Used in pairs
HDSN-30 is designed to hold door in closed and opened position
Arm bracket for wood and aluminum frame avail-able. Specify when ordering
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
For UPWARD-OPENING FLAP DOOR used with concealed hinges
Used in pairs
HDSN-30 is designed to hold door in closed and opened position
Arm bracket for wood and aluminum frame avail-able. Specify when ordering
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with concealed hinges
Used in pairs
HDSN-30 is designed to hold door in closed and opened position
Arm bracket for wood and aluminum frame avail-able. Specify when ordering
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with concealed hinges
Used in pairs
HDSN-30 is designed to hold door in closed and opened position
Arm bracket for wood and aluminum frame avail-able. Specify when ordering
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair