HDS-30ML/WHT -- HEAVY DUTY SOFT DOWN STAY - HDS-30ML/WHT
Sugatsune America, Inc.HEAVY DUTY SOFT DOWN STAY - HDS-30ML/WHTHDS-30ML/WHT
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
Sugatsune America, Inc.
Done
Email Supplier
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HDS-30ML/WHT is a medium-duty soft-down stay for upward-opening flap doors, used in pairs with piano, butt, or concealed hinges. It securely latches the door closed and holds it fully open. This variant features a white plastic finish and provides a torque range of 200~250 kg·cm (173~216 lbs·inch) per pair. It weighs 290 g and is sold in boxes of 40 pieces.
Datasheet Summary Powered by GS/AI
The HDS-30ML/WHT is a medium-duty soft-down stay for upward-opening flap doors, used in pairs with piano, butt, or concealed hinges. It securely latches the door closed and holds it fully open. This variant features a white plastic finish and provides a torque range of 200~250 kg·cm (173~216 lbs·inch) per pair. It weighs 290 g and is sold in boxes of 40 pieces.
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position