Sugatsune America, Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| 0.4 mm mesh wire diameter | |
| 1.5 mm (1/16") diameter holes | |
| Available in 2 sizes and 4 finishes Can be pressure fit into place | |
| Can be pressure fit into place | |
| Compact Can be pressure fit into place | |
| Design obscures view of the other side of the ventilator Can be pressure fit into place | |
| Features interchangeable, nesting cable grommet and ventilators for customization and cleaning Small (ø1.5mm) holes deter insects from entering Can be pressure fit into place | |
| Features interchangeable, nesting cable grommets for customization and cleaning Small (ø1.5mm) holes deter insects from entering Can be pressure fit into place | |
| Features interchangeable, nesting ventilators for customization and cleaning Small (ø1.5mm) holes deter insects from entering Can be pressure fit into place | |
| Promotes air flow even when pushed up against a wall or other surface Design obscures veiw of ventilation slits for a clean appearance Can be pressure fit into place | |
| Small (ø1.5mm) holes deter insects from entering Can be pressure fit into place | |
| Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. |