AST-70 is a 304 stainless steel satin ventilator with a diameter of 70 mm (2-3/4"), a thickness of 4 mm, a pitch circle diameter of 64 mm, five 1.5 mm (1/16") diameter holes, and a weight of 9 g. It is supplied with tacks.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | AST-70 |
| Product Name | STAINLESS STEEL VENTILATOR - AST-70 |