Schmersal Inc. Datasheets for Safety Monitoring Systems

Safety monitoring systems monitor and collect information from machines and operations. If a safety fault occurs, they can signal an operator to take appropriate action, or perform the action automatically.
Safety Monitoring Systems: Learn more

Page: 1 2 3 4 5
Product Name Notes
MOUNTING PLATE KPL. MP AZ/AZM 415-B4PS
MS MZM 100-W
TK/P/90
TK/PF/90
TK/PL/90
TK/PR/90
TZ/CK
2 black operating buttons (positioning parts) Ø 40 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control
2 black operating buttons (positioning parts) Ø 42 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control
2 black operating buttons (positioning parts) Ø 55 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control
actuator free from play neutralisation of undesired noises
Actuator monitored Connector M12, 8-pole Power to lock Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic contact-free, coded system...
Actuator monitored Connector M12, 8-pole Power to lock serial diagnostic output Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic...
Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Emergency exit 152 mm x 100...
Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Manual release Emergency exit 172 mm...
Ball latch for each door, individually adjustable up to 400 N 3 switches in one enclosure Spring-loaded actuators for double doors 141 mm x 125 mm x 46,5 mm Metal...
Ball latch for each door, individually adjustable up to 400 N 3 switches in one enclosure Spring-loaded actuators for double doors Manual release 141 mm x 136 mm x 46,5...
coloured key heads Thermoplastic enclosure Protection class IP65
Connector M12, 8-pole Power to lock Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic contact-free, coded system Thermoplastic enclosure...
Connector M12, 8-pole Power to lock serial diagnostic output Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic contact-free, coded...
Emergency Stop button in metal version Ø 38,5 mm 2 black operating buttons (positioning parts) Ø 42 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall...
Emergency Stop button in metal version Ø 38,5 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall...
Emergency Stop button in metal version Ø 40 mm 2 black operating buttons (positioning parts) Ø 40 mm in Plasticdesign light alloy die-casting 2 part enclosure Stand and wall mounting...
Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 40 mm in Plasticdesign light alloy die-casting 2 part enclosure Stand and wall mounting...
Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 42 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall...
Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall...
for the variable setting of the latching force gradually adjustable by steps of approx. 10 N within a range from approx. 30 N to 100 N
Guard locking monitored Connector M12, 8-pole Power to lock Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic contact-free, coded...
Guard locking monitored Connector M12, 8-pole Power to lock Permanent magnet Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic...
Guard locking monitored Connector M12, 8-pole Power to lock serial diagnostic output Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm...
Guard locking monitored Power to lock Connector M12, 8-pole Automatic latching Solenoid interlocks with innovating and unique operating principle 40 mm x 179 mm x 40 mm Electronic contact-free, coded...
Large wiring compartment Emergency release cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6...
Latching handle Suitable for all types of guard suitable in connection with EX-AZM 415
light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part Operating panel suitable for at...
Metal enclosure High holding force
Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5 Cut clamp termination
Metal enclosure without mountings with 3 mounting holes Ø 22.3 mm 2 part enclosure Stand and wall mounting possible light alloy die-casting Ergonomic operation The terminal blocks and relay can...
Monitoring two-hand control panels to EN ISO 13851 2 safety contacts, STOP 0 1 Signalling output
Plug-in screw terminals with coding STOP 0 Function 1 oder 2-channel control Start button / Auto-start Monitoring two-hand control panels to EN 574 IIIC 2 Safety outputs 5.5 A 1...
Thermoplastic enclosure 2 black operating buttons (positioning parts) Ø 55 1 Emergency Stop button in thermoplastic version Stand and wall mounting possible 2 part enclosure
Thermoplastic enclosure Holding force 1500 N
Thermoplastic enclosure without mountings with 3 mounting holes without mountings with 3 mounting holes Ø 22.3 mm 2 part enclosure Stand and wall mounting possible 2 black operating buttons (positioning...
Welding construction with threaded holes for floor fixation without height adjustment without Spacer ring can be combined with operating panel SEP… to be used as two-hand foot-operated station
with Spacer ring Welding construction with threaded holes for floor fixation with height adjustment
without Spacer ring Welding construction with threaded holes for floor fixation with height adjustment

<< Prev