Schmersal Inc. Datasheets for Safety Monitoring Systems

Safety monitoring systems monitor and collect information from machines and operations. If a safety fault occurs, they can signal an operator to take appropriate action, or perform the action automatically.
Safety Monitoring Systems: Learn more

Page: 1 2
Product Name Notes
EX-SVE1/102-24VDC
EX-SVE1/103-24VDC
EX-SVE1/104-24VDC
EX-SVE1/105-24VDC
EX-SVE1/106-24VDC
EX-SVE1/130-24VDC
EX-SVE1/131-24VDC
EX-SVE1/132-24VDC
EX-SVE2/101/101-24VD C
EX-SVE2/101/101-3Ö-2 4VDC
EX-SVE2/102/102-24VD C
EX-SVE2/103/103-24VD C
EX-SVE2/103/103-3Ö-2 4VDC
EX-SVE2/104/104-24VD C
EX-SVE2/105/105-24VD C
EX-SVE2/106/106-24VD C
EX-SVE2/107/107-24VD C
EX-SVE2/108/108-24VD C
EX-SVE3/101/101/101- 24VDC
EX-SVE3/102/102/102- 24VDC
EX-SVE3/103/103/103- 24VDC
EX-SVE3/104/104/104- 24VDC
LF 50-11 P
SG5
SG6
TES/S/45
TES/S
TESF-14
TESK-ZL
TESK-ZS
TESZ/S/30
TESZ/S/35
TESZX/S
ULS-M-0500
ULS-M-0650
ULS-M-0800
ULS-M-0950
ULS-M-1250
ULS-M-1550
ULS-M-1700
1 Cable entry M 20 x 1.5 Metal enclosure Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by...
1 Cable entry M 20 x 1.5 Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned...
1 Cable entry M 20 x 1.5 Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear 40 mm x 112 mm...
1 M 20 x 1.5 cable entries Metal enclosure Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by...
1 Signalling output Suitable for the signal processing of outputs with contact sensors Suitable for the signal processing of outputs with contact sensors 3 safety contacts, STOP 0 Suitable for...
1 x connector plug M12, 8-pole Actuation from side Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27 mm x 108.2...
1 x connector plug M12, 8-pole Actuation from side with edge monitoring of the reset pushbutton To control positive-guided relay without downstream safety monitoring module Suitable as individual or terminal...
1 x connector plug M12, 8-pole Actuation from side without edge monitoring of the enabling pushbutton, suitable for automatic start To control positive-guided relay without downstream safety monitoring module Suitable...
1 x connector plug M12, 8-pole Actuation from top Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27 mm x 108.2...
1 x connector plug M12, 8-pole Actuation from top with edge monitoring of the reset pushbutton To control positive-guided relay without downstream safety monitoring module Suitable as individual or terminal...
1 x connector plug M12, 8-pole Comfortable diagnostics through sensor LED and electronic signalling output Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching...
1 x connector plug M12, 8-pole without edge monitoring of the enabling pushbutton, suitable for automatic start To control positive-guided relay without downstream safety monitoring module Suitable as individual or...
1 x Induction loop, circumference = 5,0m and supply cable = 6,0m
1 x Pre-wired cable 8-pole Actuation from side Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27 mm x 108.2 mm...
12-pole Pre-wired cable for SLC/SLG
2 cable entries M 16 x 1.5 Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115 mm x 21,5 mm...
2 cable entries M 16 x 1.5 with fixed switching angle Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115...
2 contacts per pedal Protective shield with wide opening double-pedal type 2 cable entries M25 High level of stability
2 safety contacts, STOP 0; 1 safety contact, STOP 1 1 Signalling output Suitable for the signal processing of outputs with contact sensors Suitable for signal processing of outputs connected...
2 safety contacts, STOP 0; 2 safety contacts, STOP 1 Suitable for the signal processing of outputs with contact sensors Suitable for signal processing of outputs connected to potentials (AOPDs),...
2 safety contacts, STOP 0 Suitable for the signal processing of outputs with contact sensors
2 switches in one enclosure Metal enclosure two-side operation / wire up to 2 x 50 m long Robust design Low actuating force
2 x Pre-wired cable 4-pole Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length of the sensor chain 200 m Early...
3 cable entries M 16 x 1.5 Thermoplastic enclosure Individual coding Coding level "High" according to ISO 14119 52 mm x 90 mm x 30 mm Long life Double-insulated Large...
3 cable entries M 20 x 1.5 Metal enclosure one-side operation / wire up to 75 m long Release push button Position indicator Robust design Large wiring compartment Twisting of...
3 cable entries M 20 x 1.5 Wiring compartment Thermoplastic enclosure Suitable for food processing industry Concealed mounting possible 52 mm x 90 mm x 32 mm Long life no...
3 safety contacts, STOP 0 1 Signalling output Suitable for the signal processing of outputs with contact sensors
3 switches in one enclosure Metal enclosure two-side operation / wire up to 2 x 50 m long Robust design Low actuating force
5-pole cable connector M12 for individual connection Coding level "High" according to ISO 14119 Simple mounting without additional angle Individual coding with RFID technology Frontal and lateral actuation enabled RFID-technology...
5-pole cable connector M12 for individual connection Individual coding with RFID technology Coding level "High" according to ISO 14119 Simple mounting without additional angle Frontal and lateral actuation enabled RFID-technology...
5-pole cable connector M12 for individual connection Simple mounting without additional angle Universal coding with RFID technology Frontal and lateral actuation enabled RFID-technology for needs-based protection against tampering Thermoplastic enclosure...
8-pole Pre-wired cable for SLC/SLG
Black coloured key heads
Bottom-side locking cylinder Aluminium enlosure Ex-Zone 1 and 21 Protection class IP65 Guard locking device Metal enclosure
Brown coloured key heads
Cable with connector M12, 8-pole Comfortable diagnostics through sensor LED and electronic signalling output Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points...
Compact design With integral evaluation Height range 75 m (Reserve up to 90 m) Safe OSSD outputs to PLe Automatic start or restart interlock Sturdy metal enclosure with M12 connector...
Compact design With integral evaluation Range 15 m Safe OSSD outputs to PLc Automatic start or restart interlock Sturdy metal enclosure with M12 connector or cable Set-up tool and diagnostic...
Connector 8 mm, 6-pole, Latching interlocking Thermoplastic enclosure Long life no mechanical wear 88 mm x 25 mm x 13 mm Concealed mounting possible Insensitive to transverse misalignment Insensitive to...
Connector M12, 4-pole Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
Connector M12, 4-pole Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length of the sensor chain 200 m Early warning when...
Connector M12, 4-pole Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to...
Connector M12, 4-pole Thermoplastic enclosure Suitable for food processing industry Concealed mounting possible 52 mm x 90 mm x 32 mm Long life no mechanical wear Insensitive to transverse misalignment...
Connector M12, 5-pole Comfortable diagnostics through sensor LED and electronic signalling output Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length...
Connector M12, 8-pole Thermoplastic enclosure Suitable for food processing industry Concealed mounting possible 52 mm x 90 mm x 32 mm Long life no mechanical wear Insensitive to transverse misalignment...
Connector M8 x 1, 4-pole LED version Individual contact outlet Thermoplastic enclosure Concealed mounting possible Insensitive to transverse misalignment 88 mm x 25 mm x 13 mm Long life no...
Connector M8 x 1, 4-pole Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive...
Dirt and moisture in the profile are to a great extent compensated Insensitive to environmental conditions approx. 40 mm high (including aluminum profile)
Dirt and moisture in the profile are to a great extent compensated Insensitive to environmental conditions approx. 70 mm high (including aluminum profile)
double-pedal type 2 cable entries M25 Protective shield with wide opening High level of stability
Emergency stop latching pushbutton with Protective collar Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-s helf aluminium profiles to be installed at an ergonomic favourable position large range...
Emergency stop latching pushbutton Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-s helf aluminium profiles to be installed at an ergonomic favourable position large range of Illuminated pushbuttons,...
especially easy to clean through concealed threaded holes at the rear Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x...
Evaluate relais for induction loop
Explosion protection for ATEX Zones 2 and 22 Metal enclosure Wide range of alternative actuators Good resistance to oil and petroleum spirit 40,5 mm x 76 mm x 38 mm...
For parameter setting of the individual functions 8-pole Pre-wired cable for SLC/SLG
for SLC / SLG Laser beam 30
for Transmitter Pre-wired cable 4-pole for SLC/SLG
green coloured key heads
Grey coloured key heads
higher switching distance Sao 8 mm
Illuminated pushbutton Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-s helf aluminium profiles to be installed at an ergonomic favourable position large range of Illuminated pushbuttons, Selector switches,...
Individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M12, 8-pole Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering...
Individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M8 Frontal and lateral actuation enabled Thermoplastic enclosure Simple mounting without additional angle RFID-technology...
Individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector socket M12, 8-pole Actuation from side Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned...
Individual coding with RFID technology Coding level "High" according to ISO 14119 Frontal and lateral actuation enabled Thermoplastic enclosure Simple mounting without additional angle RFID-technology for needs-based protection against tampering...
Individual coding with RFID technology Coding level "High" according to ISO 14119 Series-wiring unlimited 1 x connector plug M12, 8-pole with latching Door stop with magnetic latching Thermoplastic enclosure RFID-technology...
Individual coding with RFID technology Coding level "High" according to ISO 14119 Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Connection...
Individual coding with RFID technology Coding level "High" according to ISO 14119 Spring pulley connection Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions...
Individual contact outlet Connector M8 x 1, 4-pole Thermoplastic enclosure Concealed mounting possible Insensitive to transverse misalignment 88 mm x 25 mm x 13 mm Long life no mechanical wear...
Individual contact outlet LED version Thermoplastic enclosure Concealed mounting possible Insensitive to transverse misalignment 88 mm x 25 mm x 13 mm Long life no mechanical wear Insensitive to soiling...
Individual contact outlet Thermoplastic enclosure Concealed mounting possible Insensitive to transverse misalignment 88 mm x 25 mm x 13 mm Long life no mechanical wear Insensitive to soiling
Integrated AS-Interface Pos 1: E-STOP with protective collar Pos 2: Key selector switch, 2 positions Pos 3: WHITE illuminated pushbutton Pos 4: BLUE illuminated pushbutton Indicator lamp G24 on top...
Integrated AS-Interface with connector plug M12 bottom Pos 1: E-STOP with protective collar Pos 2: illuminated pushbutton 2875 with changeable colors Pos 3: illuminated pushbutton 2875 with changeable colors Pos...
Integrated AS-Interface with connector plug M12 bottom Pos 1: E-STOP Pos 2: Key selector switch, 2 positions Pos 3: illuminated pushbutton 2875 with changeable colors Pos 4: illuminated pushbutton 2875...
Key-operated selector switch Explosion protection for ATEX Zones 2 and 22 Metal enclosure
Kit with 4 mounting angles for SLG 420
Kit with 4 mounting angles Stainless steel (V4A) for SLC/SLG 440, SLC/SLG440COM, SLC/SLG445
LED version Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to...
Left-hand side locking cylinder Aluminium enlosure Ex-Zone 1 and 21 Protection class IP65 Guard locking device Metal enclosure
Level 1: Reset with edge detection, Level 2 Opener (NC) / Opener (NC) Two-functions safety monitoring module (double evaluation) 2 enabling paths with different shut-down behaviour, e.g. emergency exit opens...
Level 1: Reset with edge detection, Level 2: / Opener (NC) Normally open contact (NO) Two-functions safety monitoring module (double evaluation) 2 enabling paths with different shut-down behaviour, e.g. emergency...
Level 1: Reset with edge detection, Level 2: / Opener (NC) Opener (NC) Two-functions safety monitoring module (double evaluation) 2 x 2 enabling paths with different shut-down behaviour, e.g. emergency...
Level 1: Reset with edge detection, Short-circuit recognition, Level 2 Opener (NC): Opener (NC) / Two-functions safety monitoring module (double evaluation) 2 enabling paths with different shut-down behaviour, e.g. emergency...
Level 1: Reset with edge detection, Short-circuit recognition, Level 2: Opener (NC) Normally open contact (NO) / Two-functions safety monitoring module (double evaluation) 2 x 2 enabling paths with different...
Level 1: Reset without edge detection, Optional Automatic reset function, Level 2: / Opener (NC) Normally open contact (NO) Two-functions safety monitoring module (double evaluation) 2 enabling paths with different...
Level 1: Reset without edge detection, Optional Automatic reset function, Level 2: / Opener (NC) Normally open contact (NO) Two-functions safety monitoring module (double evaluation) 2 x 2 enabling paths...
Level 1: Reset without edge detection, Optional Automatic reset function, Level 2: / Opener (NC) Opener (NC) Two-functions safety monitoring module (double evaluation) 2 enabling paths with different shut-down behaviour,...
Level 1: Reset without edge detection, Optional Automatic reset function, Level 2: / Opener (NC) Opener (NC) Two-functions safety monitoring module (double evaluation) 2 x 2 enabling paths with different...
Level 1: Reset without edge detection, Optional Automatic reset function, Short-circuit recognition, Level 2: / Opener (NC) Normally open contact (NO) Suitable for the signal processing of outputs with contact...
Level 1: Reset without edge detection, Optional Automatic reset function, Short-circuit recognition, Level 2: / Opener (NC) Normally open contact (NO) Two-functions safety monitoring module (double evaluation) 2 enabling paths...
Level 1: Reset without edge detection, Optional Automatic reset function, Short-circuit recognition, Level 2: / Opener (NC) Normally open contact (NO) Two-functions safety monitoring module (double evaluation) 2 x 2...
Metal enclosure Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
Metal enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling With integral...
Metal enclosure Max. 16 sensors can be wired in series. Pre-wired cable, 7-pole Ø M30 High repeat accuracy of the switching points Max. length of the sensor chain 200 m...
Metal enclosure two-side operation / wire up to 2 x 50 m long Robust design Low actuating force
Metal enclosure wire pull and breakage detection Design to EN 50041 Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5
Metal enclosure wire pull and breakage detection Design to EN 50047 Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5
Metal enclosure wire pull and breakage detection Protection class IP66, IP67 Central connection terminal Mechanical switching position indication two-side operation / wire up to 2 x 100 m
Monitoring two-hand control panels to EN ISO 13851 2 safety contacts, STOP 0
Monitoring two-hand control panels to EN ISO 13851 2 safety contacts, STOP 0 1 Signalling output
Mounting angle to fix deflecting mirror SMA 80 to floor support ST 1250 Horizontal deflection
Mounting angle to fix deflecting mirror SMA 80 to floor support ST 1250 Vertical deflection
mounting kit for central fixation Kit with 2 mounting angles for SLC/SLG 440, SLC/SLG440COM, SLC/SLG445
Muting carrier set L-Version consists 2pcs of aluminium-profiles (20x20x400mm) fixed at MST profile
Muting carrier set L-Version consists 2pcs of aluminium-profiles (20x20x400mm) fixed at sensor profiles with 2pcs U-brackets
Muting carrier set T-Version consists 4pcs of aluminium-profiles (20x20x400mm) fixed at sensor profiles with 2pcs U-brackets Mounting safety light grids / light curtains or deflection mirrors Aluminium profile with stand...
Muting signalling device monitoring 2 safety contacts, STOP 0 2 Signalling outputs
Muting-Lamp with mounting set, connector male M12 4-pin., length 3,0m (for MCU-02)
Non-destructive and tool-free installation within 15 minutes Lift and escalator management Everything at a glance thanks to the app & EYELEVATE Cockpit Completely non-reactive, as there is no connection with...
Optional: Short-circuit recognition, Manual reset with edge detection in fail-safe circuit, Automatic reset function 1 Auxiliary contact Suitable for the signal processing of outputs with contact sensors Suitable for signal...
Plug and play solution for muting applications Reduced mounting and wiring times Easy wiring with MCU-02 only one cable to the control cabinet One part number for all components Muting...
Plug and play solution for muting applications Reduced mounting and wiring times Easy wiring with MCU-02 only one cable to the control cabinet One part number for all components Mutingset...
Plug-in screw terminals with coding Expander module for contact expansion 1 x 6 safety contacts, STOP 0 or 2 x 3 safety contacts, STOP 0 2 Signalling contacts
Plug-in spring-cage terminal blocks with coding Expander module for contact expansion 1 x 6 safety contacts, STOP 0 or 2 x 3 safety contacts, STOP 0 2 Signalling contacts
Plug-in spring-cage Suitable for the signal processing of outputs with contact sensors Suitable for signal processing of outputs connected to potentials (AOPDs), e.g. safety light grids/curtains Suitable for the signal...
Pre-wired cable 4-pole Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length of the sensor chain 200 m Early warning when...
Pre-wired cable 5-pole Comfortable diagnostics through sensor LED and electronic signalling output Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length...
Pre-wired cable 7-pole Comfortable diagnostics through sensor LED and electronic signalling output Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible High repeat accuracy of the switching points Max. length...
Pre-wired cable Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Protection class IP66, IP67 Thermoplastic enclosure wire pull and breakage detection Central connection terminal Mechanical switching position indication two-side operation / wire up to 2 x 100 m
Protective enclosure for SLC/SLG440 Extremely robust protective tube made of polycarbonate Impact resistant - Break resistant - Scratch resistant - Hygienic End plugs, membrane and cable entry made of stainless...
Protective enclosure for SLC/SLG440 Extremely robust protective tube made of polycarbonate Impact resistant - Break resistant - Scratch resistant Membrane and mounting angle made of stainless steel End plugs and...
Protective enclosure for SLC/SLG440COM Extremely robust protective tube made of polycarbonate Impact resistant - Break resistant - Scratch resistant Membrane and mounting angle made of stainless steel End plugs and...
Range up to 50 m Protection class IP69K Protection class IP67 Safety type 4 in accordance with IEC 61496-1
red coloured key heads
Reflector for muting sensor, diameter = 83 mm
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M8 Frontal and lateral actuation enabled Thermoplastic enclosure Simple mounting without additional angle...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector socket M12, 8-pole Actuation from side Thermoplastic enclosure RFID-technology for needs-based protection against tampering...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Spring pulley connection Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different...
Right-hand side locking cylinder Additional frontal locking cylinder Aluminium enlosure Ex-Zone 1 and 21 Protection class IP65 Guard locking device Metal enclosure
Right-hand side locking cylinder Aluminium enlosure Ex-Zone 1 and 21 Protection class IP65 Guard locking device Metal enclosure
Safety relay module for double reset Suitable for signal processing of potential-free outputs, e.g. command devices 1 safety contact, STOP 0
Simple mounting without additional angle Universal coding with RFID technology Frontal and lateral actuation enabled RFID-technology for needs-based protection against tampering 8- pole cable connector M12 Thermoplastic enclosure
Spring element
Spring element Earth connection
Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to soiling Insensitive...
STOP 0 / 1 Function 1 oder 2-channel control Start button / Auto-start Drop-out delay 0 … 30
Suitable for the signal processing of outputs with contact sensors 2 safety contacts, STOP 0 1 Signalling output
Suitable for the signal processing of outputs with contact sensors 3 safety contacts, STOP 0 1 Signalling output
Suitable for the signal processing of outputs with contact sensors 3 safety contacts, STOP 1 1 Signalling output Suitable for the signal processing of outputs with contact sensors Suitable for...
Suitable for the signal processing of outputs with contact sensors Possibility to connect a non-contact end switch or speed reduction switch 2 safety contacts, switch-off level 1;2 safety contacts, switch-off...
Suitable for the signal processing of outputs with contact sensors Suitable for signal processing of outputs connected to potentials (AOPDs), e.g. safety light grids/curtains 3 safety contacts, STOP 0 1...
Suitable for the signal processing of outputs with contact sensors Suitable for signal processing of outputs connected to potentials (AOPDs), e.g. safety light grids/curtains Suitable for the signal processing of...
supplementary signalling output Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling...
Thermoplastic enclosure 1 Cable entry M 20 x 1.5 Good resistance to oil and petroleum spirit Particularly fit for robot applications in accordance with the ANSI Robotics Standard The redundant...
Thermoplastic enclosure Concealed mounting possible Insensitive to transverse misalignment 88 mm x 25 mm x 13 mm Long life no mechanical wear Insensitive to soiling
Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
Thermoplastic enclosure Individual coding Coding level "High" according to ISO 14119 52 mm x 90 mm x 30 mm Long life Double-insulated Large wiring compartment High level of contact reliability...
Thermoplastic enclosure Long life no mechanical wear 88 mm x 25 mm x 13 mm Concealed mounting possible Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling With integral evaluation...
Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned actuation possible 27 mm x 108.2 mm x 35 mm High repeat accuracy of the switching points 2 short-circuit proof PNP...
Thermoplastic enclosure Simple mounting without additional angle RFID-technology for needs-based protection against tampering
Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure small body Concealed mounting possible 33 mm x 25 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M 18 x 1 Long life no mechanical wear Insensitive to...
Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M12 Long life no mechanical wear Insensitive to transverse misalignment Insensitive...
Thermoplastic enclosure wire pull and breakage detection Protection class IP66, IP67 Central connection terminal Mechanical switching position indication two-side operation / wire up to 2 x 100 m
To attenuate vibrations and shocks for SLC / SLG 420 - 425 thread M5
Transmitter + receiver
Universal coding with RFID technology 1 x connector plug M12, 8-pole Series-wiring unlimited with latching Door stop with magnetic latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different...
Universal coding with RFID technology 1 x connector plug M12, 8-pole Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Connection terminal...
Universal coding with RFID technology 1 x connector plug M8 Frontal and lateral actuation enabled Thermoplastic enclosure Simple mounting without additional angle RFID-technology for needs-based protection against tampering
Universal coding with RFID technology 1 x connector socket M12, 8-pole Actuation from side Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned actuation possible 27 mm x 108.2 mm...
Universal coding with RFID technology Frontal and lateral actuation enabled Max. 31 sensors can be wired in series. serial diagnostic output Thermoplastic enclosure Simple mounting without additional angle RFID-technology for...
Universal coding with RFID technology Screw connection Series-wiring unlimited with latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Door stop with magnetic latching Connection...
Universal coding with RFID technology Screw connection Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Connection terminal or plug connection Suitable...
Universal coding with RFID technology Spring pulley connection Series-wiring unlimited with latching Door stop with magnetic latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation...
Universal coding with RFID technology Spring pulley connection Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Connection terminal or plug connection...
version for 2-4-beam light grids
with Alignment aid
with connector Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to...
without Alignment aid
yellow coloured key heads

Next >>