Schmersal Inc. Datasheets for Safety Monitoring Systems
Safety monitoring systems monitor and collect information from machines and operations. If a safety fault occurs, they can signal an operator to take appropriate action, or perform the action automatically.
Safety Monitoring Systems: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1 cable entries M 16 x 1.5 1 connector M12, 8-pole Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115... | |
| 1 cable entries M 16 x 1.5 with fixed switching angle 1 connector M12, 8-pole Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors... | |
| 1 Cable entry M 20 x 1.5 Actuating head rotated by 270° Metal enclosure Latching handle Long life 40,5 mm x 114 mm x 38 mm High level of contact... | |
| 1 Cable entry M 20 x 1.5 IDC method of termination Manual release from side Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding... | |
| 1 Cable entry M 20 x 1.5 IDC method of termination Manual release Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding force | |
| 1 Cable entry M 20 x 1.5 IDC method of termination Manual release without latching Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding... | |
| 1 Cable entry M 20 x 1.5 LED version available Metal enclosure Good resistance to oil and petroleum spirit Actuator heads can be repositioned by 4 x 90° 40,5 mm... | |
| 1 Cable entry M 20 x 1.5 Metal enclosure Good resistance to oil and petroleum spirit Actuator heads can be repositioned by 4 x 90° 40,5 mm x 107 mm... | |
| 1 Cable entry M 20 x 1.5 Screw connection Emergency exit, rear left-hand model Compact design For very smal actuating radii in line with or at 90° to the plane... | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release from side Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to ISO 14119... | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release from side right-hand model Compact design For very smal actuating radii in line with or at 90° to the... | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release, cover-side Emergency exit, rear right-hand model Compact design For very smal actuating radii in line with or at 90° | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release, cover-side Emergency exit Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to ISO... | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release, lateral Emergency exit, rear Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to... | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release, lateral Emergency exit, rear right-hand model Compact design For very smal actuating radii in line with or at 90° | |
| 1 Cable entry M 20 x 1.5 Screw connection Manual release, lateral left-hand model Compact design For very smal actuating radii in line with or at 90° to the plane... | |
| 2 black operating buttons (positioning parts) Ø 40 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control | |
| 2 black operating buttons (positioning parts) Ø 42 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control | |
| 2 black operating buttons (positioning parts) Ø 55 mm Aluminium enlosure with removable aluminium cover at the bottom for separate mounting of the actuators for the two-hand control | |
| 2 cable entries M 16 x 1.5 2 switches in one enclosure Metal enclosure Good resistance to oil and petroleum spirit Mounting independent of hinge 92 mm x 81,5 mm... | |
| 2 cable entries M 16 x 1.5 Connector M12, 4-pole Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level... | |
| 2 cable entries M 16 x 1.5 Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115 mm x 21,5 mm... | |
| 2 cable entries M 16 x 1.5 with fixed switching angle Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115... | |
| 2 cable entries M 20 x 1.5 Simple fitting, especially on 30 mm profiles Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 111,5 mm x 92 mm x... | |
| 2 cable entries M 20 x 1.5 Simple fitting, especially on 35 mm profiles Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 111,5 mm x 92 mm x... | |
| 2 cable entries M 20 x 1.5 Simple fitting, especially on 40 mm profiles Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 111,5 mm x 92 mm x... | |
| 2 cable entries M 20 x 1.5 Simple fitting, especially on 45 mm profiles Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 111,5 mm x 92 mm x... | |
| 2 m Pre-wired cable with connector M12, angled, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 36 mm x 26 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long... | |
| 2 m Pre-wired cable with connector M12, angled, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 88 mm x 25 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long... | |
| 2 m Pre-wired cable with connector M12, straight, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 36 mm x 26 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long... | |
| 2 m Pre-wired cable with connector M12, straight, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 88 mm x 25 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long... | |
| 2 m Pre-wired cable, 2-pole Safety sensor Thermoplastic enclosure no mechanical wear 36 mm x 26 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long life Insensitive to transverse... | |
| 2 m Pre-wired cable, 2-pole Safety sensor Thermoplastic enclosure no mechanical wear 88 mm x 25 mm x 13 mm Integrated AS-Interface Concealed mounting possible Long life Insensitive to transverse... | |
| 2 switches with different actuating functions in one enclosure 84,6 mm x 103,6 mm x 46,5 mm Metal enclosure Long life High level of contact reliability with low voltages and... | |
| 3 cable entries M 16 x 1.5 Large wiring compartment Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability... | |
| 3 cable entries M 16 x 1.5 LED version available Large wiring compartment Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level... | |
| 3 cable entries M 16 x 1.5 Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability with low voltages... | |
| 3 cable entries M 16 x 1.5 Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level of contact reliability... | |
| 3 cable entries M 16 x 1.5 Thermoplastic enclosure Individual coding Coding level "High" according to ISO 14119 52 mm x 90 mm x 30 mm Long life Double-insulated Large... | |
| 3 cable entries M 20 x 1.5 LED version available Large wiring compartment Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level... | |
| 3 cable entries M 20 x 1.5 Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level of contact reliability... | |
| 3 cable entries M 20 x 1.5 Thermoplastic enclosure Individual coding Coding level "High" according to ISO 14119 52 mm x 90 mm x 30 mm Long life Double-insulated Large... | |
| 3 switches with different actuating functions in one enclosure 130 mm x 100 mm x 46,5 mm Metal enclosure Long life High level of contact reliability with low voltages and... | |
| Actuator monitored Power to lock Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force | |
| Actuator monitored Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force | |
| Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available 130 mm x 100 mm x... | |
| Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Emergency exit 152 mm x 100... | |
| Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Manual release 130 mm x 100... | |
| Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Manual release 141 mm x 100... | |
| Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available Manual release Emergency exit 172 mm... | |
| Adjustable ball latch to 400 N Problem-free opening of stressed doors by means of bell-crank system 2 switches in one enclosure Ex version available Emergency release 162 mm x 100... | |
| Adjustable ball latch to 400 N Problem-free opening of stressed doors by means of bell-crank system 2 switches in one enclosure Ex version available Manual release 160 mm x 100... | |
| cable above with fixed switching angle pre-set for interior fitting Standard hinge Metal enclosure | |
| cable bottom adjustable switching angle long hinge part Metal enclosure | |
| cable bottom with fixed switching angle pre-set for front mounting long hinge part pre-set for front mounting Metal enclosure | |
| cable bottom with fixed switching angle pre-set for front mounting Standard hinge Metal enclosure | |
| cable gland M16 left-hand model For very smal actuating radii in line with or at 90° to the plane of the actuator Thermoplastic enclosure Double-insulated Long life 30 mm x... | |
| cable gland M16 right-hand model For very smal actuating radii in line with or at 90° to the plane of the actuator Thermoplastic enclosure Double-insulated Long life 30 mm x... | |
| cable gland M16 Thermoplastic enclosure Double-insulated Long life 30 mm x 60 mm x 30 mm Particularly suitable for sliding doors small body Individual coding Coding level "High" according to... | |
| cable gland M16 Thermoplastic enclosure Double-insulated Long life 30 mm x 60 mm x 30 mm small body Individual coding Coding level "High" according to ISO 14119 High level of... | |
| Cage clamps Ex-Zone 22 130 mm x 90 mm x 30 mm Clamping force 2000N 6 Contacts Manual release Interlock with protection against incorrect locking. cable entries 4 M 16... | |
| Can be used for CSS and RSS sensors, as well as for MZM 100, AZM 201, AZM 300, AZM40 Safe active AS-i distributor Connections for profile cable AS-i & AUX... | |
| Combined monitoring of actuator and solenoid interlock Manual release from side Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force | |
| Combined monitoring of actuator and solenoid interlock Power to lock Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force | |
| Combined monitoring of actuator and solenoid interlock Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force | |
| Compact Safety-Input module Integrated in the passive junction for 2 potential-free NC contacts Protection class IP67 | |
| Connector M12 x 1, 4-pole left-hand model For very smal actuating radii in line with or at 90° to the plane of the actuator Thermoplastic enclosure Double-insulated Long life 30... | |
| Connector M12 x 1, 4-pole right-hand model For very smal actuating radii in line with or at 90° to the plane of the actuator Thermoplastic enclosure Double-insulated Long life 30... | |
| Connector M12 x 1, 4-pole Thermoplastic enclosure Double-insulated Long life 30 mm x 60 mm x 30 mm Particularly suitable for sliding doors small body Individual coding Coding level "High"... | |
| Connector M12 x 1, 4-pole Thermoplastic enclosure Double-insulated Long life 30 mm x 60 mm x 30 mm small body Individual coding Coding level "High" according to ISO 14119 High... | |
| Connector M12, 4-pole Manual release Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding force | |
| Connector M12, 4-pole Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability with low voltages and currents Insensitive to... | |
| Connector M12, 8-pole Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability with low voltages and currents Insensitive to... | |
| connector plug M12 bottom adjustable switching angle long hinge part Metal enclosure | |
| connector plug M12 bottom with fixed switching angle pre-set for front mounting long hinge part Metal enclosure | |
| connector plug M12 bottom with fixed switching angle pre-set for front mounting Standard hinge Metal enclosure | |
| connector plug M12, bottom, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 40 mm x 90 mm x 39 mm Integrated AS-Interface Concealed mounting possible Long life Insensitive to transverse... | |
| connector plug M12, bottom, 4-pole Thermoplastic enclosure Long life 52 mm x 90 mm x 30 mm AS-Interface LED status display Actuator coded Safety switch with separate actuator Integrated AS-Interface... | |
| connector plug M12, left, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 40 mm x 90 mm x 39 mm Integrated AS-Interface Concealed mounting possible Long life Insensitive to transverse... | |
| connector plug M12, left, 4-pole Thermoplastic enclosure Long life 52 mm x 90 mm x 30 mm AS-Interface LED status display Actuator coded Safety switch with separate actuator Integrated AS-Interface... | |
| connector plug M12, right, 4-pole Safety sensor Thermoplastic enclosure no mechanical wear 40 mm x 90 mm x 39 mm Integrated AS-Interface Concealed mounting possible Long life Insensitive to transverse... | |
| connector plug M12, right, 4-pole Thermoplastic enclosure Long life 52 mm x 90 mm x 30 mm AS-Interface LED status display Actuator coded Safety switch with separate actuator Integrated AS-Interface... | |
| Emergency exit, lateral 1 Cable entry M 20 x 1.5 Screw connection Manual release Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to ISO... | |
| Emergency Stop button in metal version Ø 38,5 mm 2 black operating buttons (positioning parts) Ø 42 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall... | |
| Emergency Stop button in metal version Ø 38,5 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall... | |
| Emergency Stop button in metal version Ø 40 mm 2 black operating buttons (positioning parts) Ø 40 mm in Plasticdesign light alloy die-casting 2 part enclosure Stand and wall mounting... | |
| Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 40 mm in Plasticdesign light alloy die-casting 2 part enclosure Stand and wall mounting... | |
| Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 42 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall... | |
| Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall... | |
| for double doors 3 switches with different actuating functions in one enclosure 141 mm x 125 mm x 46,5 mm Metal enclosure Long life High level of contact reliability with... | |
| Gold-plated solid siver contacts cable gland M16 Thermoplastic enclosure Double-insulated Long life 30 mm x 60 mm x 30 mm Particularly suitable for sliding doors small body Individual coding Coding... | |
| Head positioned to the front Metal enclosure 40 mm x 108,5 mm x 43 mm Long life | |
| Head positioned to the front Metal enclosure 50 mm x 120 mm x 43 mm Long life | |
| Head positioned to the front Metal enclosure 50 mm x 152 mm x 43 mm Long life | |
| Individual coding with RFID technology Coding level "High" according to ISO 14119 Connector M12, 8-pole Guard locking monitored 1 Diagnostic output manual release Bistable, motor-driven system Clamping force 10.000 Release... | |
| Individual coding with RFID technology Coding level "High" according to ISO 14119 without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering optionally with integrated magnetic latching | |
| Large wiring compartment Emergency exit, cover-side and Manual release, rear cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90... | |
| Large wiring compartment Emergency exit, cover-side cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm... | |
| Large wiring compartment Emergency exit, rear cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm... | |
| Large wiring compartment Emergency exit cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6... | |
| Large wiring compartment Emergency release cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6... | |
| Large wiring compartment Manual release, cover-side and Emergency exit, rear cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90... | |
| Large wiring compartment Manual release, cover-side cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm... | |
| Large wiring compartment Manual release, rear cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm... | |
| Large wiring compartment Manual release 2 Connector M12, 4- and 8-poles left-hand model Compact design For very smal actuating radii in line with or at 90° to the plane of... | |
| Large wiring compartment Manual release 2 Connector M12, 4- and 8-poles right-hand model Compact design For very smal actuating radii in line with or at 90° to the plane of... | |
| Large wiring compartment Manual release 4 cable entries M16 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6 Contacts Long life... | |
| Large wiring compartment Manual release cable entries 4 M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6... | |
| Large wiring compartment Manual release with LED 2 cable entries M 16 x 1.5 Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30... | |
| LED output 50 mA from AS-Interface Compact Safety-Input module Integrated in the passive junction for 2 potential-free NC contacts Protection class IP67 | |
| light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part Operating panel suitable for at... | |
| Manual release from side Connector M12, 4-pole Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding force | |
| Metal enclosure | |
| Metal enclosure Good resistance to oil and petroleum spirit Actuator heads can be repositioned by 4 x 90° 40,5 mm x 107 mm x 65,3 mm Actuator shaft can be... | |
| Metal enclosure Good resistance to oil and petroleum spirit Actuator heads can be repositioned by 4 x 90° 66,7 mm x 107 mm x 65,3 mm Actuator shaft can be... | |
| Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5 Cut clamp termination | |
| Metal enclosure Latching handle Long life 40,5 mm x 114 mm x 38 mm High level of contact reliability with low voltages and currents | |
| Metal enclosure without mountings with 3 mounting holes Ø 22.3 mm 2 part enclosure Stand and wall mounting possible light alloy die-casting Ergonomic operation The terminal blocks and relay can... | |
| Power to lock Actuator monitored Permanent magnet Solenoid interlock Thermoplastic enclosure Integrated AS-Interface 40 mm x 179 mm x 40 mm Solenoid interlocks with innovating and unique operating principle Electronic... | |
| Power to lock Guard locking monitored Permanent magnet Solenoid interlock Thermoplastic enclosure Integrated AS-Interface 40 mm x 179 mm x 40 mm Solenoid interlocks with innovating and unique operating principle... | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs manual release Electric manual release... | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Connector M12, 8-pole Guard locking monitored 1 Diagnostic output Emergency exit Bistable, motor-driven system Clamping force 10.000... | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Connector M12, 8-pole Guard locking monitored 1 Diagnostic output manual release Bistable, motor-driven system Clamping force 10.000... | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Connector M12, 8-pole Power to unlock Guard locking monitored Diagnostic output Emergency exit hygienic design Protection class... | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Safety sensor, electronic Thermoplastic enclosure Small body, high switching distance Protection class IP65 / IP67 | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 with latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering optionally with integrated magnetic latching | |
| Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering optionally with integrated magnetic latching | |
| Repeated individual coding with RFID technology Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output With securing holes for Bowden cable assembly Bistable, motor-driven system... | |
| Screw connection Ex-Zone 22 130 mm x 90 mm x 30 mm Clamping force 2000N 6 Contacts Manual release Interlock with protection against incorrect locking. cable entries 4 M 16... | |
| Screw connection Manual release from side 2 cable entries M 16 x 1.5 Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to ISO 14119... | |
| Screw connection Manual release from side 2 cable entries M 16 x 1.5 right-hand model Compact design For very smal actuating radii in line with or at 90° to the... | |
| Screw connection Manual release from side Compact design Interlock with protection against incorrect locking. Individual coding Coding level "High" according to ISO 14119 Double-insulated High holding force Long life 130... | |
| Screw connection Manual release, lateral 2 cable entries M 16 x 1.5 left-hand model Compact design For very smal actuating radii in line with or at 90° to the plane... | |
| Solenoid supply 24 VDC (Aux) Actuator monitored Emergency exit Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against incorrect... | |
| Solenoid supply 24 VDC (Aux) Actuator monitored Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against incorrect... | |
| Solenoid supply 24 VDC (Aux) Combined monitoring of actuator and solenoid interlock Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm... | |
| Solenoid supply 24 VDC (Aux) Guard locking monitored Emergency exit Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against... | |
| Solenoid supply AUS AS interface Actuator monitored Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against incorrect... | |
| Solenoid supply AUS AS interface Combined monitoring of actuator and solenoid interlock Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm... | |
| Solenoid supply AUS AS interface Guard locking monitored Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against... | |
| Suitable for AZM 400 Safe active AS-i distributor Connections for profile cable AS-i & AUX With 2 fail-safe inputs for OSSDs and one digital output that is not fail-safe M12,... | |
| Thermoplastic actuators Emergency stop station AS-Interface M12 connector 85 mm x 85 mm x 97,8 mm Integrated AS-Interface Pull to reset Resistant to chemicals | |
| Thermoplastic enclosure 2 black operating buttons (positioning parts) Ø 55 1 Emergency Stop button in thermoplastic version Stand and wall mounting possible 2 part enclosure | |
| Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding force | |
| Thermoplastic enclosure Double-insulated Interlock with protection against incorrect locking. 130 mm x 90 mm x 30 mm 6 Contacts Long life | |
| Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level of contact reliability with low voltages and currents Slotted holes... | |
| Thermoplastic enclosure Long life 50 mm x 96,5mm / 122 mm x 39,5 mm | |
| Thermoplastic enclosure RFID-technology for needs-based protection against tampering Max. length of the sensor chain 200 m Self-monitoring series-wiring 3 LEDs to show operating conditions Sensor technology permits an offset between... | |
| Thermoplastic enclosure without mountings with 3 mounting holes without mountings with 3 mounting holes Ø 22.3 mm 2 part enclosure Stand and wall mounting possible 2 black operating buttons (positioning... | |
| Universal coding with RFID technology 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs Emergency exit Electric manual release with auxiliary voltage Bistable, motor-driven system Clamping force... | |
| Universal coding with RFID technology 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs manual release Electric manual release with auxiliary voltage Bistable, motor-driven system Clamping force... | |
| Universal coding with RFID technology 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs With securing holes for Bowden cable assembly Electric manual release with auxiliary voltage... | |
| Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output Emergency exit Bistable, motor-driven system Clamping force 10.000 Release possible against lateral forces up to 300... | |
| Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output manual release Bistable, motor-driven system Clamping force 10.000 Release possible against lateral forces up to 300... | |
| Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output With securing holes for Bowden cable assembly Bistable, motor-driven system Clamping force 10.000 Release possible against... | |
| Universal coding with RFID technology Safety sensor, electronic Thermoplastic enclosure Small body, high switching distance Protection class IP65 / IP67 | |
| Universal coding with RFID technology with latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering optionally with integrated magnetic latching | |
| Universal coding with RFID technology without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering optionally with integrated magnetic latching |
| << Prev |