Walter Surface Technologies Datasheets for Rotary Burs
Rotary burs are cutting tools with many closely-spaced cutting edges, often with negative rake angle, for finishing or deburring edges.
Rotary Burs: Learn more
| Product Name | Notes |
|---|---|
| Blendex™ High Density (HD) drums are for demanding applications like deburring or working on outside corners as they are denser and have a longer life. Features Non-woven material Premium abrasive... | |
| Carbide Burr Kit Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal | |
| Combine two finishing steps into one: the coated abrasive cloth cuts aggressively while the BLENDEX flaps produce a satin line finish. Features Combine two finishing steps into one Made from... | |
| Excellent for producing a wide variety of shadow-free finishes. Use them to polish, burnish, blend, deburr, clean and brighten in stainless steel, aluminum, brass, copper and other alloys. Features Long... | |
| High performance Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal | |
| Ideal for graining and light metal removal and as a first step in the finishing process. Features Highest industrial quality abrasive cloth Will not load or glaze Applications For line... | |
| Made in the USA, ALLSTEEL™ carbide burrs are high-quality solutions that provide excellent material removal and are easy to control and work with. The superior machining and grinding process in... | |
| Open web-like construction assures cool operation that resists loading. Will strip paint with ease, remove rust and scale. Firm coarse non-woven flaps for tough cleaning applications. Best option on flat,... | |
| These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal... | |
| This system makes finishing quick and easy. Each disc can be mounted or removed from the backing pad with a quick turn, reducing downtime and allowing you to go from... |