Made in the USA, ALLSTEEL™ carbide burrs are high-quality solutions that provide excellent material removal and are easy to control and work with. The superior machining and grinding process in construction ensures consistent cutting angles, and the ALLSTEEL™ burrs provide an exceptionally smooth finish on the work piece. Available in various sizes and cut styles, including double cut, non-ferrous cut and 6" shaft length.
FEATURES
Made in USA
Produce very smooth surface finish
Low tool load on CNC machines
Available as an 8 piece kit (01-W 990) which includes: 01-W 304, 01-W 306, 01-W 307, 01-W 313, 01-W 314, 01-W 315, 01-W 326, 01-W 332
Made in the USA, ALLSTEEL™ carbide burrs are high-quality solutions that provide excellent material removal and are easy to control and work with. The superior machining and grinding process in construction ensures consistent cutting angles, and the ALLSTEEL™ burrs provide an exceptionally smooth finish on the work piece. Available in various sizes and cut styles, including double cut, non-ferrous cut and 6" shaft length.
FEATURES
- Made in USA
- Produce very smooth surface finish
- Low tool load on CNC machines
- Available as an 8 piece kit (01-W 990) which includes: 01-W 304, 01-W 306, 01-W 307, 01-W 313, 01-W 314, 01-W 315, 01-W 326, 01-W 332