Portescap Datasheets for Medical Equipment and Supplies

Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more

Product Name Notes
22ECA60 Small/Medium Bone Surgical Motor 22ECA60 Autoclavable Slotless Brushless DC Motor The 22ECA60 autoclavable brushless DC slotless motor features a 22mm diameter and has been optimized specifically for small and...
30ECA64 Large Bone Orthopedic Surgical Motor 30ECA64 Autoclavable Slotless Brushless DC Motor The Ultra 30ECA64 brushless DC slotless motor is optimized for large bone drill and saw surgical applications. Featuring...
B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this...
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4080) This size 5 brushless DC slotted 24V mini DC motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor...
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4081) This size 5 brushless DC slotted 48V mini motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque...
B0612H1005 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1005) The Cannulated Microdebrider / Shaver Motor (48V), a Size 6 cannulated Brushless DC slotted motor, provides optimal...
B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1007) This cannulated Size 6 Brushless DC slotted motor provides optimal torque and speed for a broad range...
B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has...
B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more...
B0912N1016 Autoclavable Slotted Brushless DC Motor Small Bone Motor (B0912N1016) The Small Bone Motor (9.6V), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or...
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed...
B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery,...
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a...
B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1021) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high...
B1210N1023 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1023) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high...
B2010A4 Autoclavable Slotted Brushless DC Gearmotor Bone Mill Surgical Gearmotor (B2010A4) The B2010A4 brushless DC slotted mini motor is designed for high reliability in autoclave environments. Benefitting from Portescap's extensive...