The B1112A4000 is a large bone surgical gearmotor with a cannulated shaft, designed for drill and reamer applications in orthopedic procedures. It features a brushless slotted motor with a 16:1 gearhead ratio, operating at a nominal voltage of 14.4 Vdc. The motor delivers a maximum continuous torque of 937 mNm (132.8 oz-in) and a no-load speed of 938 rpm. It supports up to 1000 autoclave cycles and operates within an ambient temperature range of -30 to +135°C. The motor has a phase-to-phase resistance of 0.119 ohms and an inductance of 0.057 mH. Weight is 354 g, with a maximum winding temperature of 155°C and thermal resistance of 8.3°C/W. The housing dimensions are 27.94 mm in length and 25.67 mm in diameter, with PTFE-insulated 18 AWG motor leads and a mating AMP MTA-156 connector. Hall sensors are included with 60 electrical degrees of phasing.
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor
Large Bone Surgical gearmotor - Drill/Reamer (B1112A4)
This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make this an ideal solution for powered surgical hand tools that are used for joint replacement surgeries of the knee, hip and shoulder. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B1112A4000 |
| Product Name | B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor |