The B1210N1021 is a brushless slotted DC motor designed for large bone orthopedic drills and wire drivers, operating at 9.6 V nominal voltage. It has a diameter of 1.240 inches (31.50 mm) and is rated for 1000+ autoclave cycles. The motor delivers a maximum continuous torque of 83.1 mNm (11.77 oz-in) and a peak torque of 1365.4 mNm (193.4 oz-in), with a no-load speed of 16,800 rpm and continuous current of 16.1 A. Its phase-to-phase resistance is 0.038 ohms and inductance is 0.018 mH. The motor includes a Hall sensor with 60 electrical degrees phasing and uses 18 AWG motor leads and 26 AWG Hall sensor leads. Weight is 265 g (9.35 oz), and it supports a maximum operating temperature of 155°C (311°F).
B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor
Cannulated Large Bone Orthopedic Surgical Motor (B1210N1021)
The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high torque cannulated surgical motor provides power for large bone orthopedic drill handtools that run on 9.6V battery.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B1210N1021 |
| Product Name | B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor |