The B0614A4001 is a brushless slotted gearmotor designed for arthroscopic joint shavers, featuring a 4:1 gearhead ratio and a 0.65 inch diameter. It operates at 24.0 V nominal voltage, delivering a no-load speed of 13,500 rpm, a max continuous mechanical power of 96.1 W at 25°C, and a max continuous torque of 71.0 mNm. The motor has a line-to-line resistance of 0.281 ohms and a phase-to-phase inductance of 0.038 mH. It supports bi-directional operation, withstands up to 1,000 autoclave cycles, and operates within an ambient temperature range of -30 to +135°C. The winding temperature limit is 155°C, with a thermal resistance of 12.5 °C/W and a weight of 106 g. The lead wires are 26 AWG stranded with PTFE insulation, and a mating connector is not included.
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)
The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0614A4001 |
| Product Name | B0614A4 Autoclavable Slotted Brushless DC Gearmotor |