The B0614A4002 is a brushless slotted gearmotor designed for arthroscopic joint shavers, featuring a 4:1 gearhead ratio and a sealed shaft. It operates at a nominal voltage of 48.0 V with a no-load speed of 13,710 rpm and delivers a maximum continuous torque of 81.48 mNm. The motor can withstand up to 1,000 autoclave cycles, operates in ambient temperatures from -30 to +135 °C, and has a maximum winding temperature of 155 °C. It weighs 115 g and includes three hall sensors with 60 electrical degrees of phasing. The motor's line-to-line resistance is 0.842 ohms and phase-to-phase inductance is 0.13 mH.
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)
The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0614A4002 |
| Product Name | B0614A4 Autoclavable Slotted Brushless DC Gearmotor |