The B0512A1000 is a brushless slotted DC motor designed for high-speed surgical drilling applications, with a diameter of 0.5 inch and a 100,000 rpm no-load speed at 48 VDC. It features a 26 AWG stranded PTFE-insulated lead, AMP connector part number 3-640430-8, and is rated for up to 1000 autoclave cycles. The motor delivers a maximum continuous mechanical power of 87.4 W, a maximum continuous torque of 9.5 mNm, and a line-to-line resistance of 1.33 ohms. Operating temperature ranges from -30°C to +135°C, with a maximum winding temperature of 155°C. Weight is 39 g, and rotor inertia is 3.15 × 10⁻⁴ kg·cm². It includes hall sensors with 60° electrical phasing.
B0512A1 Autoclavable Slotted Brushless DC Motor
Spine Drill Surgical Motor (B0512A1)
This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical hand tools that are used for high-speed drilling in spine, cranial, maxiofacial, and otologic (ear) surgery. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0512A1000 |
| Product Name | B0512A1 Autoclavable Slotted Brushless DC Motor |