The B0614A4000 is a brushless slotted gearmotor designed for arthroscopic joint shavers, featuring a 4:1 gearhead ratio and a 0.65 inch diameter housing. It operates at a nominal voltage of 48 V, with a no-load speed of 13,710 rpm and a maximum continuous mechanical power of 112.2 W at 25°C. The motor delivers a maximum continuous torque of 81.48 mNm and a peak torque of 1705.1 mNm, with a line-to-line resistance of 0.842 ohms and phase-to-phase inductance of 0.13 mH. It supports bi-directional operation, withstands up to 1,000 autoclave cycles, and operates within an ambient temperature range of -30 to +135°C. The motor has a thermal resistance of 12.5 °C/W and weighs 106 g. Electrical connections use 26 AWG PTFE-insulated stranded leads with Hall sensors phased at 60 electrical degrees.
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)
The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0614A4000 |
| Product Name | B0614A4 Autoclavable Slotted Brushless DC Gearmotor |