The B1210N1023 is a brushless slotted DC motor designed for large bone orthopedic drills and wire drivers, operating at a nominal voltage of 14.4 V. It has a diameter of 1.24 inches and features a cannulated design. The motor delivers a maximum continuous torque of 95.9 mNm and a peak torque of 1660.8 mNm, with a no-load speed of 15,700 rpm and a continuous current rating of 11.3 A. It is rated for 1000+ autoclave cycles and operates within a temperature range of 25°C to 155°C. The motor weighs 267 g and includes a three-wire Hall sensor for commutation. Electrical data includes a line-to-line resistance of 0.077 ohms and phase-to-phase inductance of 0.045 mH.
B1210N1023 Autoclavable Cannulated Slotted Brushless DC Motor
Cannulated Large Bone Orthopedic Surgical Motor (B1210N1023)
The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high torque cannulated medical motor serves large bone orthopedic drill handtools that run on 14.4V battery.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B1210N1023 |
| Product Name | B1210N1023 Autoclavable Cannulated Slotted Brushless DC Motor |