The B1112A4001 is a large bone surgical gearmotor designed for drill and reamer applications, featuring a cannulated shaft for K-wire passage. It is a brushless slotted DC motor with a 16:1 gearhead, packaged in a compact form measuring 27.94 mm in length and 25.67 mm in diameter. Operating at 9.6 V nominal, it delivers a no-load speed of 1053 rpm and a maximum continuous torque of 815 mNm (115.5 oz-in) at 13.5 A continuous current. The motor supports up to 1000 autoclave cycles and operates within an ambient temperature range of -30 to +135 °C, with a maximum winding temperature of 155 °C. It includes three Hall sensors for commutation, with PTFE-insulated 26 AWG motor leads. The motor has a line-to-line resistance of 0.057 Ω and phase-to-phase inductance of 0.023 mH. Total weight is 350 g.
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor
Large Bone Surgical gearmotor - Drill/Reamer (B1112A4)
This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make this an ideal solution for powered surgical hand tools that are used for joint replacement surgeries of the knee, hip and shoulder. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B1112A4001 |
| Product Name | B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor |