The B0810A1000 is a brushless slotted DC motor designed for surgical tools requiring autoclave compatibility, with support for over 1,000 sterilization cycles. It has a nominal voltage of 9 V, a no-load speed of 26,700 rpm, and a maximum continuous mechanical power of 12 W at 25°C. The motor delivers a maximum continuous torque of 21.4 mNm and a peak torque of 198 mNm, with a line-to-line resistance of 0.146 ohms and phase-to-phase inductance of 0.027 mH. It operates between -30°C and +135°C ambient temperature, with a maximum winding temperature of 155°C. The motor weighs 110 g and has a diameter of 0.8 inch. It includes a 3-phase winding with Hall sensor leads and mates with an AMP 3-640430-8 connector. The rotor inertia is 19.6 × 10⁻⁴ kg·cm².
B0810A1 Autoclavable Slotted Brushless DC Motor
Multi-tool Surgical Motor (B0810A1)
This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will benefit from a motion solution built with Portescap's extensive experience in autoclavable motor design. The size 8 mini motor’s torque and speed make this an ideal solution for any powered surgical tools that require autoclavability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0810A1000 |
| Product Name | B0810A1 Autoclavable Slotted Brushless DC Motor |