The B2010A4000 is a brushless slotted DC gearmotor for surgical bone milling, with a 25:1 gearhead and 2-inch diameter. It operates at 40.0 V, delivering 6526.6 mNm continuous torque at 290 rpm no-load speed and 180 W continuous power. Maximum continuous current is 6.42 A, with a winding temperature limit of 155°C. It withstands over 1000 autoclave cycles and operates between -22°C and +275°C. The motor has a 12-inch, 18 AWG three-phase lead and a 12-inch, 28 AWG sensor lead, terminating in an AMP 3-640430-8 connector. It weighs 1495 g, has a line-to-line resistance of 0.550 Ω, and phase-to-phase inductance of 0.430 mH. Dimensions are 134.72 mm length by 50.8 mm diameter, with four M5×0.8 mounting holes.
B2010A4 Autoclavable Slotted Brushless DC Gearmotor
Bone Mill Surgical Gearmotor (B2010A4)
The B2010A4 brushless DC slotted mini motor is designed for high reliability in autoclave environments. Benefitting from Portescap's extensive experience in sterilizable motor designs, this size 20 mini motor can reach more than 1,000 cycles. Motor torque and speed make this an ideal solution for any device that requires high customization, high power density, and autoclavability, including surgical robots and bone mill medical devices.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B2010A4000 |
| Product Name | B2010A4 Autoclavable Slotted Brushless DC Gearmotor |