The B0614A4003 is an arthroscopic joint shaver high-speed brushless slotted gearmotor with a 4:1 gearhead, designed for minimally invasive surgical applications. It operates at 24.0 V nominal voltage, delivering a no-load speed of 13,500 rpm and a max continuous torque of 71.0 mNm (10.1 oz-in) at 25°C. The motor handles a max continuous current of 4.95 A and achieves a max continuous mechanical power of 96.1 W. It features PTFE-insulated leads, a sealed shaft for enhanced reliability, and withstands up to 1,000 autoclave cycles. The unit weighs 115 g, has a rotor inertia of 12.6 × 10⁻⁴ kg·cm², and operates within an ambient temperature range of -30 to +135°C. The housing measures 0.65 inch in diameter with a 0.500-32 UN-2A output shaft thread, and a suggested mating connector is the AMP MTA-156 series. Hall sensors are included with 60° electrical phasing.
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)
The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0614A4003 |
| Product Name | B0614A4 Autoclavable Slotted Brushless DC Gearmotor |