Portescap B0912N4023 Autoclavable Slotted Brushless DC Gearmotor B0912N4023

Description
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments. Product Highlights Optimized for use in powered surgical devices Designed for applications requiring 1,000+ sterilization cycles High torque, high speed design optimized for small bone / extremity surgery Low vibration High efficiency Small size enables improved tool ergonomics Includes 35:1 sterilizable planetary gearhead Designed for 9.6V supply voltage - can be used at other voltages to achieve desired performance Applications Surgical Drills Surgical Robots Surgical Saws
Request a Quote Datasheet
Description
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments. Product Highlights Optimized for use in powered surgical devices Designed for applications requiring 1,000+ sterilization cycles High torque, high speed design optimized for small bone / extremity surgery Low vibration High efficiency Small size enables improved tool ergonomics Includes 35:1 sterilizable planetary gearhead Designed for 9.6V supply voltage - can be used at other voltages to achieve desired performance Applications Surgical Drills Surgical Robots Surgical Saws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor
B0912N4023
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor B0912N4023
B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments. Product Highlights Optimized for use in powered surgical devices Designed for applications requiring 1,000+ sterilization cycles High torque, high speed design optimized for small bone / extremity surgery Low vibration High efficiency Small size enables improved tool ergonomics Includes 35:1 sterilizable planetary gearhead Designed for 9.6V supply voltage - can be used at other voltages to achieve desired performance Applications Surgical Drills Surgical Robots Surgical Saws

B0912N4023 Autoclavable Slotted Brushless DC Gearmotor

Small Bone Gearmotor (B0912N4023)

The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments.

Product Highlights

  • Optimized for use in powered surgical devices
  • Designed for applications requiring 1,000+ sterilization cycles
  • High torque, high speed design optimized for small bone / extremity surgery
  • Low vibration
  • High efficiency
  • Small size enables improved tool ergonomics
  • Includes 35:1 sterilizable planetary gearhead
  • Designed for 9.6V supply voltage - can be used at other voltages to achieve desired performance

Applications

  • Surgical Drills
  • Surgical Robots
  • Surgical Saws
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Medical Equipment and Supplies
Product Number B0912N4023
Product Name B0912N4023 Autoclavable Slotted Brushless DC Gearmotor
Unlock Full Specs
to access all available technical data

Similar Products