B0612H1007 is a cannulated, brushless slotted DC motor designed for surgical shavers and microdebriders with a 0.65-inch diameter. It operates at a nominal voltage of 24 V, with a no-load speed of 35,597 rpm and a maximum continuous torque of 19.8 mNm. The motor supports 1,000+ autoclave cycles and has a maximum operating temperature of 155°C. It features a 24 AWG stranded lead wire set with Hall sensor outputs for commutation, a mechanical time constant of 0.80 ms, and weighs 75.8 g. The motor's rotor inertia is 9.79 × 10⁻⁴ kg·cm², and its phase-to-phase resistance is 0.548 Ω.
B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor
Cannulated Microdebrider / Shaver Motor (B0612H1007)
This cannulated Size 6 Brushless DC slotted motor provides optimal torque and speed for a broad range of minimally invasive surgical procedures. It can be used to provide power to arthroscopic shavers as well as for ear, nose and throat (ENT) surgical applications. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | B0612H1007 |
| Product Name | B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor |