Rochester Electronics Memory - SRAM - CY7C1380F-167BGC CY7C1380F-167BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916431-CY7C1380F-167 BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167 MHz 3.4 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1380 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916431-CY7C1380F-167 BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167 MHz 3.4 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1380 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1380F-167BGC - 916431-CY7C1380F-167BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380F-167BGC
916431-CY7C1380F-167BGC
Memory - SRAM - CY7C1380F-167BGC 916431-CY7C1380F-167BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916431-CY7C1380F-167 BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167 MHz 3.4 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1380 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916431-CY7C1380F-167BGC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167 MHz 3.4 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1380
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 84
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916431-CY7C1380F-167BGC CY7C1380F-167BGC
Product Name Memory - SRAM - CY7C1380F-167BGC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details