Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867697-CY7C1372DV25-
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 165-FBGA (13x15)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1372
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867697-CY7C1372DV25-167BZXC | CY7C1372DV25-167BZXC |
| Product Name | Memory - SRAM - CY7C1372DV25-167BZXC | Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) |