CY7C1372S-167AXCKJ -- MEMORY
Rochester Electronics
Memory
CY7C1372S-167AXCKJ
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
CY7C1372S-167AXCKJ |
|
Product Name
|
Memory |
|
Memory Category
|
SRAM; SRAM Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Memory Category
NVRAM; NVSRAM
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory Category
FIFO
Data Rate
40 MHz
Access Time
15 ns
View Details
3 suppliers
Memory Category
DRAM Chip
Access Time
0.4000 ns
Number of Words
64000 k
View Details