Rochester Electronics Memory - SRAM - CY7C1412BV18-167BZXI CY7C1412BV18-167BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867703-CY7C1412BV18- 167BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 167 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1412 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 105 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867703-CY7C1412BV18- 167BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 167 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1412 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 105 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1412BV18-167BZXI - 867703-CY7C1412BV18-167BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1412BV18-167BZXI
867703-CY7C1412BV18-167BZXI
Memory - SRAM - CY7C1412BV18-167BZXI 867703-CY7C1412BV18-167BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867703-CY7C1412BV18- 167BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 167 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1412 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 105 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867703-CY7C1412BV18-167BZXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 167 MHz 165-FBGA (15x17)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1412
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 105
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867703-CY7C1412BV18-167BZXI CY7C1412BV18-167BZXI
Product Name Memory - SRAM - CY7C1412BV18-167BZXI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details