IC SRAM 18MBIT PAR 100TQFP Product overview: CY7C1372KV25-167AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1372KV25-167
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167MHz 3.4ns 100-TQFP (14x20)
CY7C1372KV25 - Sync SRAMs
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1372KV25-167AXC | CY7C1372KV25-167AXC-ND | CY7C1372KV25-167AXC | CY7C1372KV25-167AXC | CY7C1372KV25-167AXC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.4 ns | 3.4 ns | 3.4 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Number of Words | 1000 k |