Rochester Electronics Memory - SRAM - CY7C1399BL-15ZC CY7C1399BL-15ZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916434-CY7C1399BL-15 ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: CY7C1399 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916434-CY7C1399BL-15 ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: CY7C1399 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1399BL-15ZC - 916434-CY7C1399BL-15ZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1399BL-15ZC
916434-CY7C1399BL-15ZC
Memory - SRAM - CY7C1399BL-15ZC 916434-CY7C1399BL-15ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916434-CY7C1399BL-15 ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: CY7C1399 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916434-CY7C1399BL-15ZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I
Package: Bulk
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Family Name: CY7C1399
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP I
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
CACHE SRAM, 32KX8, 15NS PDSO28

CACHE SRAM, 32KX8, 15NS PDSO28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916434-CY7C1399BL-15ZC CY7C1399BL-15ZC
Product Name Memory - SRAM - CY7C1399BL-15ZC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details