Rochester Electronics Memory - SRAM - CY7C136E-25JXC CY7C136E-25JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867693-CY7C136E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 46 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867693-CY7C136E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 46 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136E-25JXC - 867693-CY7C136E-25JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136E-25JXC
867693-CY7C136E-25JXC
Memory - SRAM - CY7C136E-25JXC 867693-CY7C136E-25JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867693-CY7C136E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 46 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867693-CY7C136E-25JXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C136
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 46
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867693-CY7C136E-25JXC CY7C136E-25JXC
Product Name Memory - SRAM - CY7C136E-25JXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - CY62127DV30L-55BVXET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
Memory - 71T75802S200BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details