SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 100MHz 8.5ns 165-FBGA (13x15)
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 100 MHz 8.5 ns 165-FBGA (13x15)
IC SRAM 18MBIT PARALLEL 165FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1381D-100BZIT-ND | CY7C1381D-100BZIT | CY7C1381D-100BZIT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits |