Hubbell Incorporated Datasheets for Splice Kits
Splice kits are used to establish a connection between two cables.
Splice Kits: Learn more
| Product Name | Notes |
|---|---|
| 1/0 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM/COPPER), 1/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600 V VOLTAGE RATING BURNDY[R]... | |
| 1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS... | |
| 1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING... | |
| 2 AWG STRANDED (ALUMINUM/COPPER) MIN. WIRE COMBINATION SIZE 2 AWG (ACSR), 1 AWG STRANDED (ALUMINUM/COPPER) MAX. WIRE COMBINATION SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600... | |
| 2/0 AWG (ACSR), 2/0 AWG STRANDED (ALUMINUM/COPPER), 2/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600 V VOLTAGE RATING BURNDY[R]... | |
| 2/0 AWG STRANDED, 2/0 AWG STRANDED COMPACT (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM]... | |
| 250 KCMIL, 250 KCMIL COMPACT (ALUMINUM), 250 KCMIL (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG SIZE... | |
| 250 KCMIL, 250 KCMIL COMPACT (ALUMINUM), 250 KCMIL (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE... | |
| 3/0 AWG (ACSR), 3/0 AWG STRANDED (ALUMINUM/COPPER), 3/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600 V VOLTAGE RATING BURNDY[R]... | |
| 3/0 AWG STRANDED, 3/0 AWG STRANDED COMPACT, 4/0 AWG SOLID (ALUMINUM), 3/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING... | |
| 300 TO 350 KCMIL, 300 TO 350 KCMIL COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG... | |
| 350 KCMIL (ALUMINUM/COPPER), 350 KCMIL COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600 V VOLTAGE RATING BURNDY[R] BRAND ROHS COMPATIBLE OVERALL... | |
| 4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE,... | |
| 4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT... | |
| 4/0 AWG (ACSR), 4/0 AWG STRANDED (ALUMINUM/COPPER), 4/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS 600 V VOLTAGE RATING BURNDY[R]... | |
| 4/0 AWG STRANDED, 4/0 AWG STRANDED TO 250 KCMIL COMPACT (ALUMINUM), 4/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING... | |
| 500 KCMIL (COPPER) MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG SIZE 3.75 INCH DIE INDEX... | |
| ABOVE GRADE SPLICE TYPE STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 468, CSA APPROVAL SPLICE, REDUCER CONNECTOR TYPE 600 V VOLTAGE RATING 1 AWG TO 250 KCMIL... | |
| DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE ALUMINUM CONDUCTOR MATERIAL AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 486D, CSA... | |
| DIRECT BURIAL TYPE 14 AWG MIN. WIRE COMBINATION SIZE 8 AWG MAX. WIRE COMBINATION SIZE UF SPLICE CONNECTOR, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 486-D, CSA APPROVAL 600 V... | |
| DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM CONDUCTOR MATERIAL AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 486D, CSA... | |
| LUG, TAP, (2) SCREWS, (2) HEX NUTS, (2) FLAT WASHERS, (2) M6 SCREWS, LABEL, ANTIOXIDANT CONTENTS HOLE DIAMETER 0.25 HOLE SPACING 0.625 INCH CONDUCTOR LENGTH 30 INCH | |
| LUG, TAP, (2) SCREWS, (2) HEX NUTS, (2) FLAT WASHERS, (2) M6 SCREWS, LABEL, ANTIOXIDANT CONTENTS HOLE DIAMETER 0.25 HOLE SPACING 0.625 INCH CONDUCTOR LENGTH 30 INCH ANGLE 90 DEGREE... | |
| LUG, TAP, (2) SCREWS, (2) HEX NUTS, (2) FLAT WASHERS, (2) M6 SCREWS, LABEL, ANTIOXIDANT CONTENTS HOLE DIAMETER 0.25 HOLE SPACING 0.625 INCH CONDUCTOR LENGTH 45 INCH | |
| LUG, TAP, (2) SCREWS, (2) HEX NUTS, (2) FLAT WASHERS, (2) M6 SCREWS, LABEL, ANTIOXIDANT CONTENTS HOLE DIAMETER 0.25 HOLE SPACING 1 INCH CONDUCTOR LENGTH 60 INCH | |
| STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 468-A, UL 468-B, CSA APPROVAL SPLICE, REDUCER CONNECTOR TYPE 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM), 8 TO... |