350 KCMIL (ALUMINUM/COPPER), 350 KCMIL COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 3.38 INCH
BARREL LENGTH 1.62 INCH
DIE INDEX 299/705
USED ON URD SECONDARY LINE
YS-CG MODEL
Hubbell Incorporated
Done
Datasheet
Description
350 KCMIL (ALUMINUM/COPPER), 350 KCMIL COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 3.38 INCH
BARREL LENGTH 1.62 INCH
DIE INDEX 299/705
USED ON URD SECONDARY LINE
YS-CG MODEL
350 KCMIL (ALUMINUM/COPPER), 350 KCMIL COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 3.38 INCH
BARREL LENGTH 1.62 INCH
DIE INDEX 299/705
USED ON URD SECONDARY LINE
YS-CG MODEL