2 AWG STRANDED (ALUMINUM/COPPER) MIN. WIRE COMBINATION SIZE
2 AWG (ACSR), 1 AWG STRANDED (ALUMINUM/COPPER) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 2 INCH
BARREL LENGTH 0.87 INCH
DIE INDEX BG 243
USED ON URD SECONDARY LINE
YS-CG MODEL
Hubbell Incorporated
Done
Datasheet
Description
2 AWG STRANDED (ALUMINUM/COPPER) MIN. WIRE COMBINATION SIZE
2 AWG (ACSR), 1 AWG STRANDED (ALUMINUM/COPPER) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 2 INCH
BARREL LENGTH 0.87 INCH
DIE INDEX BG 243
USED ON URD SECONDARY LINE
YS-CG MODEL
2 AWG STRANDED (ALUMINUM/COPPER) MIN. WIRE COMBINATION SIZE
2 AWG (ACSR), 1 AWG STRANDED (ALUMINUM/COPPER) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 2 INCH
BARREL LENGTH 0.87 INCH
DIE INDEX BG 243
USED ON URD SECONDARY LINE
YS-CG MODEL
2 AWG STRANDED (ALUMINUM/COPPER) MIN. WIRE COMBINATION SIZE