AGSKIT250 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
Hubbell Incorporated0 to 600 V Low Voltage Standard Splice KitAGSKIT250
Description
ABOVE GRADE SPLICE TYPE
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
1 AWG TO 250 KCMIL (ALUMINUM/COPPER), 1 TO 4/0 AWG SOLID (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
SIZE 4 INCH L
HEX SIZE 5/16 INCH DIA
SCREW TYPE ALLEN
AGSKIT MODEL
Hubbell Incorporated
Done
Datasheet
Description
ABOVE GRADE SPLICE TYPE
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
1 AWG TO 250 KCMIL (ALUMINUM/COPPER), 1 TO 4/0 AWG SOLID (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
SIZE 4 INCH L
HEX SIZE 5/16 INCH DIA
SCREW TYPE ALLEN
AGSKIT MODEL
0 to 600 V Low Voltage Standard Splice Kit
AGSKIT250
0 to 600 V Low Voltage Standard Splice Kit
AGSKIT250
ABOVE GRADE SPLICE TYPE
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
1 AWG TO 250 KCMIL (ALUMINUM/COPPER), 1 TO 4/0 AWG SOLID (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
SIZE 4 INCH L
HEX SIZE 5/16 INCH DIA
SCREW TYPE ALLEN
AGSKIT MODEL
ABOVE GRADE SPLICE TYPE
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
1 AWG TO 250 KCMIL (ALUMINUM/COPPER), 1 TO 4/0 AWG SOLID (COPPER) CONDUCTOR SIZE