2/0 AWG (ACSR), 2/0 AWG STRANDED (ALUMINUM/COPPER), 2/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4.12 INCH
BARREL LENGTH 1.9 INCH
DIE INDEX 249/840
USED ON URD SECONDARY LINE
YS-CG MODEL
Hubbell Incorporated
Done
Datasheet
Description
2/0 AWG (ACSR), 2/0 AWG STRANDED (ALUMINUM/COPPER), 2/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4.12 INCH
BARREL LENGTH 1.9 INCH
DIE INDEX 249/840
USED ON URD SECONDARY LINE
YS-CG MODEL
2/0 AWG (ACSR), 2/0 AWG STRANDED (ALUMINUM/COPPER), 2/0 AWG COMPACT (ALUMINUM) MAX. WIRE COMBINATION SIZE
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
YSU/YSD SERIES SPLICE, HEAT SHRINK SLEEVE CONTENTS
600 V VOLTAGE RATING
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4.12 INCH
BARREL LENGTH 1.9 INCH
DIE INDEX 249/840
USED ON URD SECONDARY LINE
YS-CG MODEL