Allen-Bradley / Rockwell Automation Datasheets for DIN Rail
DIN rails and DIN rail clips and brackets are used on computer boards. DIN is an acronym for Deutsche Institute fuer Normung, a German standardization body and member of ISO.
DIN Rail: Learn more
| Product Name | Notes |
|---|---|
| DIN Mounting Rail, Aluminum, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10) | |
| DIN Mounting Rail, Aluminum, 35mm x 7.5mm x 57.4mm Raised DIN Rail, 1 Meter (Pkg. Qty. 2) | |
| DIN Mounting Rail, Breakaway Mounting A-B Rail (22.4mm x 6.9mm), 0.93 Meter (Pkg. Qty. 20) | |
| DIN Mounting Rail, Copper, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5) | |
| DIN Mounting Rail, High Rise Mounting A-B Rail (22.4mm x 7.6mm x 57.4mm high), 1 Meter (Pkg. Qty. 2) | |
| DIN Mounting Rail, Rigid Mounting A-B Rail (22.4mm x 6.9mm), 1 Meter (Pkg. Qty. 20) | |
| DIN Mounting Rail, Zinc Plated, Chromated Steel, 15mm x 5.5mm Mini DIN Rail, 1 Meter (Pkg. Qty. 5) | |
| DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5) | |
| DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10) | |
| DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 2 Meter (Pkg. Qty. 20) | |
| DIN Mounting Rail, Zinc/Steel, 35mm x 7.5mm x 71mm Angled DIN Rail, 30 degrees, 1 Meter (Pkg. Qty. 2) |