Allen-Bradley / Rockwell Automation Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Product Name Notes
801 General Purpose Limit Switch, Fork Lever Type, Snap Action, Maintained, Type 15 Housing Style, Arrangement C
801 General Purpose Limit Switch, Fork Lever Type, Snap Action, Maintained, Type 9 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Ratchet Type, Maintained, Type 7 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Ratchet Type, Maintained, Type 8 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 1 Housing Style, Arrangement A
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 1 Housing Style, Arrangement B
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 10 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 10 Housing Style, Arrangement H
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 2 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 2 Housing Style, Arrangement D
801 General Purpose Limit Switch, Roller Lever Type, Slow Action, Spring Return, Type 2 Housing Style, Arrangement G
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 2 Housing Style, Arrangement N
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 2 Housing Style, Arrangement O
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 3 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 3 Housing Style, Arrangement N
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 4 Housing Style, Arrangement H
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 5 Housing Style, Arrangement C
801 General Purpose Limit Switch, Roller Lever Type, Snap Action, Spring Return, Type 6 Housing Style, Arrangement C
801 General Purpose Limit Switch, Stroke Lever Type, Snap Action, Maintained, Type 9 Housing Style, Arrangement C
802B Compact, Precision and Small Precision, Compact, Top Push Roller, Panel Mount, Standard, No LED Indicator ,11.77N (2.65lb) Torque to Operate , 1.8mm (0.071in) Travel to Operate, 5mm (0.197in) Maximum...
802B Compact, Precision and Small Precision, Compact, Top Push, Side Mount, Standard, No LED Indicator ,11.77N (2.65lb) Torque to Operate , 1.8mm (0.071in) Travel to Operate, 5mm (0.197in) Maximum Travel,...
802B Compact, Precision and Small Precision, Precision, One-Way Roller Lever, Booted, Side Mount, Standard, No LED Indicator ,6.28N (1.4lb) Torque to Operate , 5mm (0.197in) Travel to Operate, 11mm (0.433in)...
802B Compact, Precision and Small Precision, Small Precision, One-Way Roller Lever, Side Mount, Standard, No LED Indicator ,2.75N (0.62lb) Torque to Operate , 8.2mm +/- 1.2mm (0.323in) Travel to Operate,...
802B Compact, Precision and Small Precision, Small Precision, Top Push Roller, Panel Mount, Standard, No LED Indicator ,11.8N (2.65lb) Torque to Operate , 1.5mm (0.059in) Travel to Operate, 4.5mm (0.177in)...
Limit Switch, Lever type, gravity return, 1 N.O. / 1 N.C., Travel to Operate : Adj. from 10° to 180°, Torque to Operate : 0.018Nm (2.5oz-in) (without lever), Travel to...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Mnt Cont, CW and CCW operation, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Double Unit, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Single Unit, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Single Unit, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Cat Whisker, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Supplied w/802T-W5 Rod Lever,...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Vertical, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Wobble Stick, Nylon, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, , 2-Circuit, Base, Body Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Cat Whisker, Wire, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, Nominal Travel, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, 9-Pin Mini-Type Receptacle (J1...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Nylon, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Horiz Roller, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Vert Roller, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Push Rod, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, Adj, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, Adj, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Roller, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Roller, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Wobble Stick, Wire, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Cat Whisker, Wire, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Cat Whisker, Wire, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Standard Operating Torque, CW and CCW operation, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Rod, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Rod, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Roller, Horizontal, N.O. Contact
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Same Right Hand Switch As Left
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Same Right Hand Switch As...
Limit Switch, Non-Safety, Metal Spring Rod, 1 N.C./1 N.O., Snap Action, 1/2 NPT Conduit
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever type, Maintained Contact, 2-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J1 Wiring), LED Indicating Light: 24V DC, Wired...
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW directions, 9-Pin Mini-Type Receptacle
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW directions, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW directions, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Rod, 2-Circuit, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, 9-Pin Mini-Type Receptacle
Limit Switch, Pre-Wired Factory Sealed, Operator Head Only, Lever Type, Spring Return, Standard Operating Torque, CW and CCW directions
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC...
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Cat Whisker, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Cat Whisker, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.O. Contact, CW and CCW operation
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Psh Vert Roller, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Push Rod, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Roller, N.O. Contact
Safety Limit Switch, 22mm Plastic, Dome Plunger, 2 N.C., 1 N.O., BBM, 1/2 inch NPT Conduit
Safety Limit Switch, 22mm Plastic, Roller Plunger, 2 N.C., 1 N.O., MBB, 1/2 inch NPT Conduit
Safety Limit Switch, 30mm Metal, Dome Plunger, 2 N.C., 2 N.O., BBM, 1/2 inch NPT Conduit