Allen-Bradley / Rockwell Automation Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Limit Switch, Lever type, gravity return, 1 N.O. / 1 N.C., Travel to Operate : Adj. from 10° to 180°, Torque to Operate : 0.018Nm (2.5oz-in) (without lever), Travel to... | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, High Op Tq, CW operation only, lever can be moved CCW, NEMA Type 7 and 9 | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW and CCW operation, NEMA Type 4 | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW operation only, lever can be moved CCW, NEMA Type 7 and 9 | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, Horizontal, CW and CCW operation, Whole Switch | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever cannot be moved CW, Whole Switch | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Whole Switch | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Head Only | |
| Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch | |
| Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever type, Maintained Contact, CW and CCW operation, N.O. Contact | |
| Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW and CCW operation, N.C. Contact | |
| Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Counterclockwise, N.O. Contact | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring) | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 3.66m (12ft) | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 4.88m (16ft) | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J1 Wiring), Neon Indicating Light: 120V AC 50-60Hz,... | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC 50-60Hz,... | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, 1.52m (5ft) length STO cable | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, 5-Pin Mini-Type Receptacle (J1 Wiring) | |
| Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable | |
| Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 2.43m (8ft) | |
| Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.O. Contact, CW and CCW operation |