Allen-Bradley / Rockwell Automation Datasheets for High Voltage Relays
High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more
| Product Name | Notes |
|---|---|
| 700-HG General Purpose Open-Style Power Relay, DPDT, 120V 50/60Hz, Mag Blowout and Switch | |
| 700-HG General Purpose Open-Style Power Relay, DPDT, 277V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, DPST-NO, 12V DC | |
| 700-HG General Purpose Open-Style Power Relay, DPST-NO, 240V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, DPST-NO, 24V DC | |
| 700-HG General Purpose Open-Style Power Relay, SPDT, 120V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, SPDT, 24V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, SPDT, 24V DC | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 110V DC, Magnetic Blowout | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 110V DC | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 240V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 24V 50/60Hz | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 24V DC | |
| 700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 480V 50/60Hz | |
| 700-HHF General Purpose Flange Cover Power Relay, 30 Amp Contact, SPST-NO-DM, 120V 50/60Hz | |
| 700-HHF General Purpose Flange Cover Power Relay, 30 Amp Contact, SPST-NO-DM, 24V DC |