Allen-Bradley / Rockwell Automation Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| Guard Locking Switch - 440G TLS-Z GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Door status, Actuator: Fully-Flex, Conduit... | |
| Guard Locking Switch - 440G-EZ: Solenoid Voltage: N/A, Contacts(Safety and Aux): 2 x PNP, (0.2 max.) - Door Position (Safety and Aux both provide the door position), Actuator: Magnetic Actuator,500N... | |
| Guard Locking Switch - 440G-LZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Door status, Actuator: RFID Standard, Conduit Entry:... | |
| Guard Locking Switch - 440G-LZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Door status, Actuator: RFID Unique, Conduit Entry:... | |
| Guard Locking Switch - 440G-MZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), No Auxiliary, Actuator: RFID Standard, Conduit Entry: 6-in. Pigtail with M12 5-Pin QD... | |
| Guard Locking Switch - 440G-MZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), No Auxiliary, Actuator: RFID Unique, Conduit Entry: 6-in. Pigtail with M12 5-Pin QD... |