Electronic Concepts, Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| QPL Series Established Reliability Capacitors For applications requiring high reliability and long service life. AVAILABLE U.S. MANUFACTURING ONLY Electronic Concepts is a major MIL approved source for professional grade, high... | |
| Specifically designed to meet higher current carrying requirements of resonant power circuits The type 5PT SERIES can meet the critical requirements of series resonant power supplies for higher current carrying... | |
| STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new innovation... | |
| STANDARD CONFIGURATIONS Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics. As pioneers... | |
| STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance... | |
| STANDARD CONFIGURATIONS 5 TERMINAL STYLES UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction. The 5MPA SERIES represents an excellent solution for AC motor... | |
| STANDARD CONFIGURATIONS 5MC22 /axial lead termination 5MC26 /tab terminations/low profile 5MC27 /tab terminations/high profile 5MC28 /internal coaxial leads 5MC29 /internal coaxial leads with grounded copper shielding Most capacitor ratings and... | |
| STANDARD CONFIGURATIONS 5ME22 /axial lead termination 5ME26 /tab terminations - low profile 5ME27 /tab terminations - high profile 5ME28 /internal coaxial leads 5ME29 /internal coaxial leads with grounded copper shielding... | |
| STANDARD CONFIGURATIONS 5MP12/MIL Style CFR13 - Wrap and fill axial leads 5MP16/MIL Style CFR14 - Wrap and fill lug terminations Metallized Polypropylene and Military Styles CFR13 and CFR14."Hi-Rel" replacement for... | |
| STANDARD CONFIGURATIONS 5MP22: axial leads 5MP26: radial tabs/low profile 5MP27: radial tabs/high profile Switching power supply capacitors that require snubber and high current applications. Voltage: 400 to 2000VDC: Capacitance as... | |
| STANDARD CONFIGURATIONS Axial lead termination Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12's compact... | |
| STANDARD CONFIGURATIONS Bolt Mounting Package Polypropylene film capacitor for AC applications. Internal fuse electrically disconnects when capacitor's hot spot reaches a defined temperature, without deforming the case. The 5MPF Series... | |
| STANDARD CONFIGURATIONS Dry Wrap and Fill Construction The MT1 Series is a new Teflon - polytetrafluoroethyl ene(PTFE) capacitor developed by Electronic Concepts to meet the ever changing, more demanding requirements... | |
| STANDARD CONFIGURATIONS Female Terminals (Male terminals are optional) UP33 - Bolt Mount Package UP30 - Package without bolt mount Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film... | |
| STANDARD CONFIGURATIONS High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals High current film capacitors... | |
| STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber... | |
| STANDARD CONFIGURATIONS Integrated Mounting Male Terminal Option Female Terminal Option Thermal Indicator Option UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications. The... | |
| STANDARD CONFIGURATIONS Male or Female Terminals The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties... | |
| STANDARD CONFIGURATIONS Male Screw Terminal Female Screw Terminal Low ESL Bus Mount Terminal IGBT Direct Mount Terminal The UL9 is a metallized polypropylene film capacitor designed to handle the heavy... | |
| STANDARD CONFIGURATIONS MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case MC62... | |
| STANDARD CONFIGURATIONS Straight terminals (A) Offset terminals (B) Snubber capacitors - Key dual element design with no internal wires lowers inductance up to 70%, with higher reliability. ESR as low... | |
| STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with... | |
| STANDARD CONFIGURATIONS UL30: Flat Mount UL33: Optional Stud Mount The first film dielectric capacitor replacement for electrolytic capacitors. Its availability establishes a new standard and the ongoing search for better... | |
| STANDARD CONFIGURATIONS UL31/UL35 - Male Terminal UL32/UL34 - Female Terminal UL31/UL32 - Standard ESL UL34/UL35 - Special Low ESL The UL31 / UL32 / UL34 / UL35 UNLYTIC® UL3 SERIES... | |
| STANDARD CONFIGURATIONS UP22: axial leads UP26: radial tabs/low profile UP27: radial tabs/high profile New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. | |
| STANDARD CONFIGURATIONS UP37: Board feed through mount The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs. Allows maximum space utilization for system miniaturization. Enhances... | |
| STANDARD CONFIGURATIONS Wrap & Fill Tubular Configuration. The MC0 Series is specifically designed for low-drift, tight tolerance applications that require voltage to 400VDC, a continuous operating temperature to 125°C and... | |
| STANDARD CONFIGURATIONS Wrap and Epoxy End Fill Where high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor are required. As pioneers in the use... | |
| STANDARD CONFIGURATIONS Wrap and fill - tubular configuration with axial leads Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of... | |
| STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and... | |
| STANDARD CONFIGURATIONS Wrap and Fill Tubular Configuration Specifically designed for low-drift, tight tolerance applications The MU12 SERIES is a new, versatile, PPS film capacitor, developed by Electronic Concepts as a... |