Electronic Concepts, Inc. MP3 SERIES - Unlytic

Description
STANDARD CONFIGURATIONS Male or Female Terminals The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties it offers. The MP3 capacitor series further enhances the existing UL3 product offering. The MP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction
Description
STANDARD CONFIGURATIONS Male or Female Terminals The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties it offers. The MP3 capacitor series further enhances the existing UL3 product offering. The MP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Male or Female Terminals The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties it offers. The MP3 capacitor series further enhances the existing UL3 product offering. The MP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

STANDARD CONFIGURATIONS

  • Male or Female Terminals

The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties it offers.

The MP3 capacitor series further enhances the existing UL3 product offering. The MP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications.

KEY FEATURES

  • Long Life: > 100,000 Hours
  • Low ESR
  • High RMS Current Capability
  • High Surge Voltage Capability: 1.5 x VDC
  • Integrated Mounting Flange
  • Cost Effective Design
  • Reference MIL-STD 202 & IEC 61071
  • Flexible, Dry Film Fully Encapsulated Construction
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number MP3 SERIES - Unlytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details