Electronic Concepts, Inc. Film Capacitors 5MPA2506E

Description
50UF/3%/530VAC
Description
50UF/3%/530VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 5MPA2506E is a metallized polypropylene film capacitor designed for low loss and high reliability in various applications. It features a capacitance range of 50µF with a tolerance of ±3% or ±5%. The capacitor operates effectively within a temperature range of -55°C to +85°C and is rated for voltages up to 530VAC. Its construction includes a polypropylene film wrapped in a polyester layer with epoxy endfill, ensuring durability and performance. This component is UL recognized and RoHS compliant, making it suitable for use in environments that require adherence to safety and environmental standards. The capacitor is designed for high current handling, with capabilities supporting normal line frequency currents up to 83 amps RMS. Additionally, it has a low dissipation factor, maintaining performance across a wide frequency range. The 5MPA2506E is tested for various parameters, including capacitance, tolerance, and dielectric strength, ensuring consistent quality and reliability.

Datasheet Summary
Powered by GS/AI

The 5MPA2506E is a metallized polypropylene film capacitor designed for low loss and high reliability in various applications. It features a capacitance range of 50µF with a tolerance of ±3% or ±5%. The capacitor operates effectively within a temperature range of -55°C to +85°C and is rated for voltages up to 530VAC. Its construction includes a polypropylene film wrapped in a polyester layer with epoxy endfill, ensuring durability and performance. This component is UL recognized and RoHS compliant, making it suitable for use in environments that require adherence to safety and environmental standards. The capacitor is designed for high current handling, with capabilities supporting normal line frequency currents up to 83 amps RMS. Additionally, it has a low dissipation factor, maintaining performance across a wide frequency range. The 5MPA2506E is tested for various parameters, including capacitance, tolerance, and dielectric strength, ensuring consistent quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 5MPA2506E - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
5MPA2506E
Film Capacitors 5MPA2506E
50UF/3%/530VAC

50UF/3%/530VAC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number 5MPA2506E
Product Name Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details