Electronic Concepts, Inc. EV/HEV Series - High Current Film

Description
STANDARD CONFIGURATIONS High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals High current film capacitors for electric and hybrid electric vehicles KEY FEATURES High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals
Description
STANDARD CONFIGURATIONS High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals High current film capacitors for electric and hybrid electric vehicles KEY FEATURES High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals High current film capacitors for electric and hybrid electric vehicles KEY FEATURES High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals

STANDARD CONFIGURATIONS

  • High RMS Current 100A to 200A
  • Operational to 110°C
  • Max Temperature 125°C
  • Low ESL: 10nH
  • Life expectancy: > 15,000 Hours
  • IGBT Direct Mount Terminals

High current film capacitors for electric and hybrid electric vehicles

KEY FEATURES

  • High RMS Current 100A to 200A
  • Operational to 110°C
  • Max Temperature 125°C
  • Low ESL: 10nH
  • Life expectancy: > 15,000 Hours
  • IGBT Direct Mount Terminals
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number EV/HEV Series - High Current Film
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details