Electronic Concepts, Inc. UH3 Series - High Temp

Description
STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with high current carrying capability KEY FEATURES Operation to +125°C Low ESR and ESL Low cost Withstands hostile environments Integrated mounting flanges
Description
STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with high current carrying capability KEY FEATURES Operation to +125°C Low ESR and ESL Low cost Withstands hostile environments Integrated mounting flanges

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with high current carrying capability KEY FEATURES Operation to +125°C Low ESR and ESL Low cost Withstands hostile environments Integrated mounting flanges

STANDARD CONFIGURATIONS

  • UH31/UH35 - Male Terminal
  • UH32/UH34 - Female Terminal

The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical.

This encompasses low inductance with high current carrying capability

KEY FEATURES

  • Operation to +125°C
  • Low ESR and ESL
  • Low cost
  • Withstands hostile environments
  • Integrated mounting flanges
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number UH3 Series - High Temp
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details