Electronic Concepts, Inc. ST12 Series - Polystyrene Capacitors

Description
STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far, polystyrene film provid These outstanding performance characteristics allow the ST12 capacitors to be used in precision timing circuits, wave filters, integrating circuits and other critical circuitry. The type ST12 capacitor is offered in a "wrap and fill" configuration. The outer wrap is an electrical grade of Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal. KEY FEATURES Capacitance Stability Linear Negative Temperature Coefficient Low Dielectric Absorption Low Dissipation Factor High Insulation Resistance
Description
STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far, polystyrene film provid These outstanding performance characteristics allow the ST12 capacitors to be used in precision timing circuits, wave filters, integrating circuits and other critical circuitry. The type ST12 capacitor is offered in a "wrap and fill" configuration. The outer wrap is an electrical grade of Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal. KEY FEATURES Capacitance Stability Linear Negative Temperature Coefficient Low Dielectric Absorption Low Dissipation Factor High Insulation Resistance

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far, polystyrene film provid These outstanding performance characteristics allow the ST12 capacitors to be used in precision timing circuits, wave filters, integrating circuits and other critical circuitry. The type ST12 capacitor is offered in a "wrap and fill" configuration. The outer wrap is an electrical grade of Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal. KEY FEATURES Capacitance Stability Linear Negative Temperature Coefficient Low Dielectric Absorption Low Dissipation Factor High Insulation Resistance

STANDARD CONFIGURATIONS

  • Wrap and Fill Axial Leads

Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far, polystyrene film provid

These outstanding performance characteristics allow the ST12 capacitors to be used in precision timing circuits, wave filters, integrating circuits and other critical circuitry.
The type ST12 capacitor is offered in a "wrap and fill" configuration. The outer wrap is an electrical grade of Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal.

KEY FEATURES

  • Capacitance Stability
  • Linear Negative Temperature Coefficient
  • Low Dielectric Absorption
  • Low Dissipation Factor
  • High Insulation Resistance
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number ST12 Series - Polystyrene Capacitors
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polystyrene
Capacitance Range 1.00E-3 to 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details